location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4XD1Q30302 headphones/headset Wireless Head-band Calls/Music Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4XD1Q30302
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XD1Q30302
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892104292 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80551
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2025 13:29:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 4XD1Q30302 headphones/headset Wireless Head-band Calls/Music Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Calls/Music Head-band Headset
  • - Wireless Bluetooth 5.3 30 m
  • - Circumaural 20 - 20000 Hz 32 Ω 109 dB
  • - Microphone type: Boom
  • - 640 mAh
More>>>
Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Black
Operating keys
Answer/end call, Bluetooth pairing, Mute, Play/Pause, Reject call, Volume +, Volume -
Volume control
Button
Control type
Buttons
Cable length
1.3 m
Certification
CB, BQB, CE, TUV mark, UKCA, RCM, EAC, cTUVus, FCC, ICES, WPC, BIS, SRRC, SIRIM, KC, IMDA,SDOC, SDPPI, JRF, RAMATEL, ANATEL, BSMI, NCC, ICASA
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
5.3
Wireless range
30 m
Headphones
Ear coupling *
Circumaural
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Headphone sensitivity
109 dB
Driver unit
4 cm
Total Harmonic Distortion (THD)
2%
Microphone
Microphone type *
Boom
Microphone
Folding microphone
Yes
Number of microphones
3
Microphone noise-canceling
Yes
Battery
Battery capacity
640 mAh
Continuous audio playback time
60 h
Talk time
31 h
Battery recharge time
2 h
Battery voltage
5 V
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
137 g
Packaging data
Package width
194 mm
Package depth
211 mm
Package height
76 mm
Package weight
392 g
Package type
Box
Packaging content
Cables included
USB Type-C to USB Type-C
Technical details
Warranty period
2 year(s)
Country Distributor
Nederland 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Australia 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Polska 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)