location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4XD1P83425 headphones/headset Wired Head-band Calls/Music USB Type-A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4XD1P83425
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XD1P83425
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892101550 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81052
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2025 16:18:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 4XD1P83425 headphones/headset Wired Head-band Calls/Music USB Type-A Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Calls/Music Head-band Headset
  • - Wired USB connectivity
  • - Circumaural 20 - 20000 Hz 32 Ω 116 dB
  • - Microphone type: Boom -40 dB
More>>>
<p>Exceptional call quality</p>

Exceptional call quality

Revel in crystal-clear conversations with the Lenovo USB-A Wired Stereo Headset Gen 2. Powered by Lenovo Accessories and Device Manager (LADM) software that enhances noise-cancelation, ensuring clarity even in the busiest environments.

<p>Effortless controls</p>

Effortless controls

No more fumbling with complicated settings. This headset’s intuitive control box simplifies your life with easy access to call functions, volume, and mute, allowing you to stay focused and productive.

<p>Supreme comfort</p>

Supreme comfort

At just 140 g, experience the featherlight embrace of thoughtfully designed earcups. Relish the perfect blend of function and comfort that supports you through every task, making this headset a transformative addition to any professional’s toolkit.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Black
Volume control
Button
Control unit type
In-line control unit
Control type
Buttons
Foldable
Yes
Cable colour
Black
Certification
CB/FCC SDOC/ IC Voc/VCCI/EMC/KC EMC/ECAS ROHS/CE ROHS/BSMI
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
USB connector
USB Type-A
Headphones
Ear coupling *
Circumaural
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Headphone sensitivity
116 dB
Headphones
Total Harmonic Distortion (THD)
3%
Microphone
Microphone type *
Boom
Microphone sensitivity
-40 dB
Folding microphone
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Mobile operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
-5 - 40 °C
Weight & dimensions
Weight
140 g
Packaging data
Package width
185 mm
Package depth
184 mm
Package height
58 mm
Package weight
258 g
Country Distributor
Nederland 3 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 3 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)