location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 510 Ultra-Fast Rechargeable Wireless Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
510 Ultra-Fast Rechargeable Wireless Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9C2F6AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197961282542 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33912
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2025 13:54:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 510 Ultra-Fast Rechargeable Wireless Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home 4000 DPI Black
  • - Ambidextrous RF Wireless 10 m
  • - Scroll type: Wheel Buttons quantity: 5
  • - Power source: Batteries
  • - Built-in battery Rechargeable
More>>>
Charging Accelerated
Charging Accelerated

Ditch the battery and recharge faster with a supercapacitor. Simply plug in to any USB-C® port for super fast charging[1] and get up to 30-days of use[3] from just three-minutes of charge.

Take Control
Take Control

Get accurate control on almost any surface[2] and any document with up to 4000 dpi sensitivity and a 2D wheel that allows you to scroll horizontally. Plus, a textured grip and wing support provide extra comfort for your thumb and pinky.

Totally Versatile
Totally Versatile

Customize your mouse to how you work best with four programmable buttons and an ambidextrous design. Work seamlessly across almost any device and OS[4] with an instant, secure connection, thanks to the HP Unifying Dongle[5].

Ultra-Fast Charging

Supercapacitor: a battery-free design that allows you to recharge ultra-fast. In 3 minutes get up to 30 days of power from one charge. [1,3]

Scroll with It

Adapt it to your speed to effortlessly scroll through documents and webpages with the 2D scroll wheel--scroll up and down, side to side.

Mouse
Number of scroll wheels
1
Purpose *
Home
Device interface *
RF Wireless
Movement resolution *
4000 DPI
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
5
Number of programmable buttons
4
Frequency band
2.4 GHz
Design
Form factor *
Ambidextrous
Product colour *
Black
HP segment
Home
Ergonomics
Wireless range
10 m
Power
Power source *
Batteries
Rechargeable
Yes
Battery type
Built-in battery
Service life of battery
1 month(s)
USB Type-C charging port *
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Yes
Other operating systems supported
ChromeOS
Weight & dimensions
Width
114.9 mm
Depth
73.3 mm
Height
39.9 mm
Weight
88.5 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
118 mm
Package depth
104 mm
Package height
52 mm
Package weight
160 g
Brand-specific features
HP GTIN (EAN/UPC)
197961282542
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Logistics data
Country of origin
China
Country Distributor
Nederland 4 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 1 distributor(s)
Polska 1 distributor(s)
Danmark 1 distributor(s)