location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PictureMate Dash - PM 260 photo printer Inkjet 5760 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PictureMate Dash - PM 260
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C694201
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94268
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson PictureMate Dash - PM 260 photo printer Inkjet 5760 x 1440 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 5760 x 1440 DPI
  • - Inkjet
  • - 9.14 cm (3.6") LCD
  • - USB port
More>>>
Printing
Print technology *
Inkjet
Maximum resolution *
5760 x 1440 DPI
Features
Market positioning *
Home & office
Display
LCD
Display diagonal
9.14 cm (3.6")
Ports & interfaces
Direct printing *
Yes
PictBridge *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
SmartCard slot
Yes
Performance
Compatible memory cards
MicroSDHC, MiniSD, MiniSDHC, MMC, MS Duo, MS Pro, MS Pro Duo, SD, SDHC
Weight & dimensions
Weight
2.4 kg
Packaging data
Bundled software
-Epson Creativity Suite -Epson Easy Photo Print
Other features
Dimensions (WxDxH)
231 x 165 x 221 mm
Connectivity technology
Wired
Mac compatibility
Yes
Print speed (colour, normal quality, A4/US Letter)
1.6 ppm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:33:24
Uk has collected 16 expert reviews for Epson PictureMate Dash - PM 260 photo printer Inkjet 5760 x 1440 DPI and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
gadgetspeak.com
Updated:
2011-09-26 07:33:24
While this can of course be connected to a PC it is not essential. It can just work anywhere there is a 13amp power plug. It is 21x16x14cm when closed. In use the first figure the width does not change. The last figure the height increases by 13cm when...
76%
uk.askmen.com
Updated:
2014-05-15 04:01:27
In some ways, Epson leads the pack when it comes to getting affordable printers into as many homes as possible. At first, the PictureMate Dash PM 260 seems like another in a string of real winners. The feature list is nothing short of impressive: The myri...
71%
macworld.com
Updated:
2011-09-26 07:33:23
Epson's PictureMate Dash PM 260 snapshot printer may look like a glorified lunch box, but it delivers where it counts. It's fast and very easy to use; it prints good-looking photos; and best of all, its consumables are well priced. Product:PictureMate...
Good Fast; large, tiltable LCD; reasonable cost per print.
Bad Photos look universally pale.
Bottom line Epson's PictureMate Dash PM 260 snapshot printer may look like a glorified lunch box, but it delivers where it counts. It's fast and very easy to use; it prints good-looking photos; and best of all, its consumables are well priced. Product:Picture...
80%
askmen.com
Updated:
2011-09-26 07:33:23
Epson continues its efforts to bring PC-free photo printing to the masses with a tiny, stylish printer that you can leave on the desk or toss in the car for instant prints at the beach or anywhere on the road.UniquenessA measure of this gadget's exclus...
71%
extrememhz.com
Updated:
2011-09-26 07:33:23
There are few products as convenient as a compact photo printer. They can not only be an excellent investment, but can also save you precious time and money in the long run. In fact, if you do your research well, some are not only capable of outperfor...
0%
about.com
Updated:
2011-09-26 07:33:24
The Epson PictureMate Dash PM 260 compact photo printer does one thing, and it does it truly well. This miniature, compact "personal photo lab" truly is just that, delivering amazing and impressive 4"x6" photo prints. On the downside, youll need to re...
90%
digitalhomethoughts.com
Updated:
2011-09-26 07:33:24
The Holidays are here and that means pictures - lots and lots of pictures. Wouldn’t it be great to be able to make prints of some of the pictures on the spot so you could hand them out to loved ones? Also, wouldn’t it be nice to easily make 4"...
0%
connectreviews.com
Updated:
2011-09-26 07:33:24
Have you ever been at a party and taken great photos, but have never been able to provide prints on the spot? Wouldn’t it be great to be there with a little printer that runs on batteries and pops out 4×6″ prints in less than a minute? Well...
100%
pcmag.com
Updated:
2011-09-26 07:33:24
Epsons PictureMate small-format photo printers have always stood out from the crowd, but the company has really outdone itself with its latest iteration, the PictureMate Dash ($99.99 direct). Although the Dash is the low-cost version of the newest g...
Good Low cost. Low price per photo. Fast. High-quality 4-by-6-inch output. Large LCD, particularly for the price.
Bad Relatively big and heavy.
Bottom line The Epson PictureMate Dash delivers high quality 4-by-6 photos at fast speed and a low cost per photo...
80%
pcworld.com_techhive.com
Updated:
2011-09-26 07:33:24
Epson PictureMate Dash This bulky printer produces nice-looking photos quickly, easily, and at a reasonable price. Recommend this story? Yes No Please Wait... Epsons PictureMate Dash may look like a glorified lunch box, but it delivers where it counts...
Good Fast; large, tiltable LCD, Reasonable cost per print...
Bad Photos look universally pale...
Bottom line This bulky printer produces nice-looking photos quickly, easily, and at a reasonable price.
92%