location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion M410 mouse Gaming Ambidextrous RF Wireless + USB Type-C Optical 16000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Legion M410
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GY51P83012
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892102519 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17140
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2025 16:18:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Legion M410 mouse Gaming Ambidextrous RF Wireless + USB Type-C Optical 16000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Optical 16000 DPI Black, Transparent
  • - Ambidextrous RF Wireless + USB Type-C
  • - Scroll type: Wheel Buttons quantity: 6
  • - Power source: Batteries/Cable 1.8 m Retractable cable
  • - Rechargeable 800 mAh
More>>>
Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Gaming
Device interface *
RF Wireless + USB Type-C
Movement detection technology *
Optical
Movement resolution *
16000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
6
Buttons durability (million clicks)
30
Mouse tracking speed
400 ips
Customizable movement resolution
Yes
Number of movement resolution modes
5
Acceleration (max)
40 G
Sensor type
PAW3335
Design
Form factor *
Ambidextrous
Product colour *
Black, Transparent
Surface coloration
Monochromatic
Illumination
Yes
Illumination colour
Blue, Green, Red
Ergonomics
Cable length
1.8 m
Retractable cable
Yes
Power
Power source *
Batteries/Cable
Rechargeable
Yes
Battery capacity
800 mAh
Battery life (max)
53 h
Battery recharge time
5 h
USB Type-C charging port *
Yes
System requirements
Windows operating systems supported
Windows 10, Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 95%
Weight & dimensions
Width
127.8 mm
Depth
65 mm
Height
39 mm
Weight
100 g
Packaging data
Quantity per pack *
1 pc(s)
Quick start guide
Yes
Package width
82 mm
Package depth
43 mm
Package height
130 mm
Package weight
160 g
Package type
Box
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Warranty card
Yes
Country Distributor
Deutschland 2 distributor(s)
Magyarország 1 distributor(s)
United States 1 distributor(s)
Danmark 1 distributor(s)