location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL CC7625 40.6 cm (16") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CC7625
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-CC7625 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184922835
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23132
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2025 13:53:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL CC7625 40.6 cm (16") Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 40.6 cm (16") Black
  • - Fabric, Foam, Polyester, Polyethylene
  • - Brand compatibility: Dell
  • - Back pocket, Front pocket
  • - Carrying handle(s) Shoulder strap
  • - 920 g
More>>>
Full protection for traveling professionals
Full protection for traveling professionals

Responsibly designed with large capacity, multi-compartment storage, the Dell Pro 14-16 Premium EcoLoop Briefcase - CC7625 keeps your essentials organised and protected wherever your business takes you.

OceanCycle Certified® Ocean-bound Plastic
OceanCycle Certified® Ocean-bound Plastic

The exterior main fabric is made with 100% ocean-bound plastic from approximately 17 recycled plastic bottles collected from ocean coastline or major waterways.

Responsible dyeing process
Responsible dyeing process

Made with a solution dyeing process that can have up to a 97% lower impact on greenhouse gas emissions, 96% lower water impact, and 98% lower fossil fuel use per kg of material than traditional dye processes.

100% recycled packaging
100% recycled packaging

The carrying case ships in packaging that’s made with 100% recycled content in the hang tag, hang loop and plastic bag.

Protect your tech on-the-go
Protect your tech on-the-go

Secure your laptop
Safely store your device in the dedicated laptop and tablet sleeve that’s lined with anti-scratch Nylex brushed-lining material.

All-around protection
Resist impact from any direction with lightweight 360° XPE foam cushioning on the side walls and top bumper, plus an extra thick PE foam padding layer on the back panel.

Extra security
Extra security

Keep your laptop compartment secure while on-the-go with a lockable zipper.

Tested for durability
Tested for durability

This briefcase is designed with strong, premium materials to endure everyday wear and tear over time. Our bags undergo rigorous quality and durability testing, including assessments of water resistance, strap strength, zipper strength and fabric abrasion to ensure your valuable are well protected.

Carry with ease
Carry with ease

Quickly and comfortably take your briefcase on-the-go with sturdy carry handles, or opt for added versatility with a detachable shoulder strap. Plus, navigate airports and train stations easily with a built-in luggage pass-through.

Bring your office anywhere
Bring your office anywhere

Store files, documents, and a change of clothes in the spacious middle compartment, and put additional items in the zippered front compartment with built-in organisers.

Secure your accessories
Secure your accessories

Stash valuables like your passport and currencies in the discreet back panel zippered pocket.

Quick-access items
Quick-access items

Protect your small accessories in a top front pocket made with anti-scratch Nylex brushed lining and a bottom front pocket with a magnetic flap closure.

Stay charged on-the-go
Stay charged on-the-go

Tuck your portable battery charger neatly into its dedicated pocket and conveniently charge your laptop in-bag via cable pass-through.

The story is currently unavailable. Please, contact us.
Features
Surface coloration
Monochromatic
Maximum screen size *
40.6 cm (16")
Case type *
Briefcase
Material *
Fabric, Foam, Polyester, Polyethylene
Product main colour *
Black
Brand compatibility *
Dell
Front pocket
Yes
Exterior pockets
Back pocket, Front pocket
Number of front pockets
3
Back pocket(s)
Yes
Carrying handle(s)
Yes
Features
Shoulder strap
Yes
Made with recycled materials
Yes
Recycled materials used for making
Recycled plastic
Total amount of recycled materials used for making
10%
Quantity
1
Weight & dimensions
Width
400 mm
Depth
130 mm
Height
310 mm
Weight
920 g
Country Distributor
Nederland 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Magyarország 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)