location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX QuadCast 2 - USB Microphone (Frost)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HyperX Check ‘HyperX’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX QuadCast 2 - USB Microphone (Frost)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AN1D9AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198701366171 show
Category:
Instrument for converting sound waves into electrical energy variations which may then be amplified, transmitted, or recorded.
Microphones Check ‘HyperX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HyperX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9307
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2025 19:09:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HyperX QuadCast 2 - USB Microphone (Frost)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Table microphone -7.5 dB 1 Ω
  • - Wired Device interface: USB/3.5 mm 3 m
  • - Grey
  • - Power source: USB
  • - Desktop stand Cables included: USB Type-C to USB Type-A, USB Type-C to USB Type-C
More>>>
Microphone
Microphone sensitivity
-7.5 dB
Type *
Table microphone
Microphone Total Harmonic Distortion (THD)
0.05%
Microphone input impedance
1 Ω
Capsules quantity
3
Bit rate
24 bit
Sample rate
96 kHz
Microphone Signal-to-Noise Ratio (SNR)
100 dB
Pass filter switch
75 Hz
Ports & interfaces
Connectivity technology *
Wired
Device interface *
USB/3.5 mm
USB connector type
USB Type-A, USB Type-C
Performance
Product colour *
Grey
LED backlight
Yes
Performance
Cable length
3 m
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Certification
PlayStation​ licenced
Compatible operating systems
Windows; macOS
Compatible products
PC; Mac; PS5; Nintendo Switch; Steam Deck. Software Compatibility: HyperX NGENUITY
Power
Power source *
USB
Weight & dimensions
Microphone weight
335 g
Packaging content
Microphone shock mount included
Yes
Desktop stand
Yes
Cables included
USB Type-C to USB Type-A, USB Type-C to USB Type-C
Quick start guide
Yes
Country Distributor
France 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 2 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)