location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision T24d-30 LED display 61 cm (24") 1920 x 1200 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkVision T24d-30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
63FFMAT1UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197530796135 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6879
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2025 10:37:58
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Compliance Statement (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (13.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Health Administration (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User Guide (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision T24d-30 LED display 61 cm (24") 1920 x 1200 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24") LED IPS
  • - Full HD 1920 x 1200 pixels 16:10
  • - 100 Hz 6 ms 300 cd/m² 1500:1
  • - D 15 kWh 15 W
More>>>
<p>Boost Your Productivity by Seizing Every Day</p>

Boost Your Productivity by Seizing Every Day

The ThinkVision T24d-30 Monitor’s IPS display is a treat for your eyes with an ultra-wide viewing angle that delivers high color accuracy and image quality. Its 4-sided ultra-thin bezel design lets you focus on your work with fewer distractions. Rich display quality is enhanced with 100Hz, CR 1500:1, 99% sRGB color for an impressive viewing experience. Comfort is key with the ThinkVision T24d-30 Monitor, boasting Natural Low Blue Light technology to minimize visual fatigue and strain so your eyes are protected.

<p font-size:="36px">Enjoyable Viewing Experience</p>

Enjoyable Viewing Experience

99% sRGB, 1500:1 provide crystal-clear, consistent color; 100Hz enables smooth motion

<p font-size:="36px">Better View from any Angle</p>

Better View from any Angle

Wide-angle viewing IPS screen delivers the best view from any direction.

<p font-size:="36px">Wide Viewing Area</p>

Wide Viewing Area

1920 x 1200 WUXGA provides 11% more longitudinal viewing pixels than FHD (16:9)  

<p font-size:="36px">Comfortable &amp; Easy on Your Eyes</p>

Comfortable & Easy on Your Eyes

Natural Low Blue Light display with no effect on color performanceLenovo Natural Low Blue Light mode vs. Conventional Blue Filter mode

<p font-size:="36px">Stylish Design</p>

Stylish Design

4-sided ultra-thin bezel design maximizes your vision and makes you focus on work

<p>HDMI+DP+VGA</p>

HDMI+DP+VGA

You won’t miss a beat with the ThinkVision T24d-30 Monitor. A range of connectivity options from VGA and HDMI 1.4 ports to DP 1.2 ports ensure you’re always ready to plug in and perform.

<p>Built-In Speakers</p>

Built-In Speakers

2 x 2W built-in speakers offer a fantastic audio experience without the need for additional equipment. This design helps you save desk space and reduce cable clutter, providing a sleek and efficient setup for a more enjoyable, streamlined experience.

<p>Modular VoIP Solutions</p>

Modular VoIP Solutions

Take advantage of the monitor’s four USB-A (USB 5 Gbps / USB 3.2 Gen 1) ports to easily connect to any USB device. Provides easy access to your USB devices. A dedicated USB port for the modular VoIP solution - ThinkVision MS30 soundbar* and ThinkVision MC60 webcam* enables incredible video conferencing experiences. 

Multi-Function Ergonomic Stand

Enjoy an upgraded user experience that makes comfort and ease a priority with the ThinkVision T24d-30 Monitor. Save space and reduce clutter with cleaner cable management. Easy joystick control right at your fingertips. A full-function ergonomic stand with wider adjustable ranges, including lift and tilt, ensure you position the monitor perfectly for maximum comfort. The T24d-30 Monitor also provides a phone holder for enhanced flexibility. 

<p>Sustainable Development</p>

Sustainable Development

This monitor has been made with sustainable materials, including 85% post-consumer recycled plastics. And it is packed with sustainable paper pulp that is good for the environment. The monitor also meets the latest environmental standards. 

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1200 pixels
HD type *
Full HD
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
IPS
LED backlight
Yes
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
6 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1500:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
100 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Response time (fast)
4 ms
Pixel pitch
0.27 x 0.27 mm
Pixel density
94 ppi
Viewable size, horizontal
51.8 cm
Viewable size, vertical
32.4 cm
Colour depth
8 bit
Colour gamut standard
sRGB
Colour gamut
99%
sRGB coverage (typical)
99%
Performance
Low Blue Light technology
Yes
Multimedia
Number of speakers
2
RMS rated power
4 W
Built-in speaker(s) *
Yes
Built-in microphone
No
Built-in camera *
No
Design
Market positioning *
Office
Product colour *
Black
Colour name
Raven Black
Detachable stand
Yes
Feet colour
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
1
Number of USB Type-B upstream ports quantity
1
USB Type-A downstream ports quantity
4
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
Ports & interfaces
DisplayPorts quantity
1
DisplayPort version
1.2
Audio output
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable management
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Adjustable height (max)
15.5 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 23.5°
Power
Energy efficiency class (SDR) *
D
Energy consumption (SDR) per 1000 hours *
15 kWh
Power consumption (typical) *
15 W
Power consumption (max)
59.4 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
Weight & dimensions
Width (with stand)
533 mm
Depth (with stand)
199.7 mm
Height (with stand)
535.7 mm
Weight (with stand)
5.14 kg
Width (without stand)
533 mm
Depth (without stand)
47.8 mm
Height (without stand)
344.3 mm
Weight (without stand)
3.16 kg
Bezel width (side)
2 mm
Bezel width (top)
2 mm
Bezel width (bottom)
1.15 cm
Packaging data
Package width
615 mm
Package depth
161 mm
Package height
417 mm
Package weight
7.84 kg
Packaging content
Stand included
Yes
Cables included
AC
Quick start guide
Yes
Power cable length
1.8 m
Other features
Certification
ENERGY STAR® Certified EPEAT™ Gold Registered RoHS compliant TCO Certified 9.0 TCO edge 2.0 Eyesafe® Certified 2.0 TÜV Rheinland® Flicker Free TÜV Rheinland® Low Blue Light TÜV Rheinland® Low Blue Light (Hardware Solution)
Country Distributor
United Kingdom 3 distributor(s)