location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 7350 Detachable Intel Core Ultra 7 164U Hybrid (2-in-1) 33 cm (13") Touchscreen 3K 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Swiss Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7350 Detachable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6647N
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184918340
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27581
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 May 2025 11:01:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Latitude 7350 Detachable Intel Core Ultra 7 164U Hybrid (2-in-1) 33 cm (13") Touchscreen 3K 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Swiss Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Detachable) Black
  • - Intel Core Ultra 7 164U Processor cores: 12
  • - Touchscreen 33 cm (13") 3K 2880 x 1920 pixels IPS LED backlight
  • - 16 GB LPDDR5x-SDRAM
  • - 512 GB SSD
  • - Intel Graphics
  • - Wi-Fi 7 (802.11be) Bluetooth
  • - Lithium Polymer (LiPo) 46.5 Wh 65 W
  • - Windows 11 Pro 64-bit
More>>>
Design
Product type *
Hybrid (2-in-1)
Product colour *
Black
Form factor *
Convertible (Detachable)
Housing material
Aluminium
Display
Display diagonal *
33 cm (13")
Display resolution *
2880 x 1920 pixels
Touchscreen *
Yes
HD type
3K
Panel type
IPS
LED backlight
Yes
Anti-glare screen
Yes
Anti-reflective coating
Yes
Anti-smudge coating
Yes
Display glass type
Gorilla Glass
Display brightness
500 cd/m²
Pixel density
267 ppi
Low Blue Light technology
Yes
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 7
Processor generation
Intel® Core™ Ultra (Series 1)
Processor model *
164U
Processor cores
12
Processor threads
14
Processor boost frequency
4.8 GHz
Performance cores
2
Efficient cores
8
Low Power Efficient-cores
2
Performance-core Max Turbo Frequency
4.8 GHz
Efficient-core Max Turbo Frequency
3.8 GHz
Low Power Efficient-core Max Turbo Frequency
2.1 GHz
Performance-core base frequency
1.1 GHz
Efficient-core base frequency
0.7 GHz
Low Power Efficient-core Base Frequency
400 MHz
Processor cache
12 MB
Processor cache type
Smart Cache
Processor base power
9 W
Maximum turbo power
30 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Maximum frequency NPU
1.4 GHz
Sparsity support
Yes
Windows Studio effects support
Yes
AI datatype support on NPU
FP16, FP32, Int8
AI software frameworks supported by NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5x-SDRAM
Memory form factor
On-board
Maximum internal memory *
16 GB
Memory channels
Dual-channel
Memory data transfer rate
6400 MT/s
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD memory type
TLC
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
M.2 SSD size
2230 (22 x 30 mm)
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel Graphics
On-board graphics card model *
Intel Graphics
Audio
Number of built-in speakers
2
Speaker power
2 W
Audio
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
8 MP
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Video capturing speed
30 fps
Infrared (IR) camera
Yes
Rear camera resolution (numeric)
8 MP
Network
Top Wi-Fi standard *
Wi-Fi 7 (802.11be)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6E (802.11ax), Wi-Fi 7 (802.11be)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 7 BE200
WLAN controller manufacturer
Intel
Bluetooth
Yes
Ports & interfaces
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard layout
QWERTZ
Keyboard language
Swiss
Software
Operating system architecture
64-bit
Operating system language
German, Dutch, English, French, Italian
Trial software
Activate Your Microsoft 365 For A 30 Day Trial
Operating system installed *
Windows 11 Pro
Bundled software
Intel vPro Advanced Management Enabled
Brand-specific features
Brand specific technologies
ExpressSign-In, Intelligent Privacy, TNR
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
46.5 Wh
Fast charging
Yes
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Wedge
Face recognition
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Weight & dimensions
Width
292.9 mm
Depth
207.8 mm
Height
8.93 mm
Weight *
800 g
Carbon footprint
Total carbon footprint (kg of CO2e)
110
Total carbon emissions, standard deviation (kg of CO2e)
22
Carbon emissions, manufacturing (kg of CO2e)
84.26
Carbon emissions, logistics (kg of CO2e)
7.15
Carbon emissions, energy usage (kg of CO2e)
17.49
Carbon emissions, end-of-life (kg of CO2e)
1.1
Total carbon emissions, w/o use phase (kg of CO2e)
92.51
PAIA version
1.4.0, 2024
Packaging content
Keyboard included
Yes
Cables included
AC
Country Distributor
Switzerland 3 distributor(s)