location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL SE2725H computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SE2725H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-SE2725H show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184822265 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46907
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2025 10:19:15
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell SE2725H Monitor User's Guide (5.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell SE2725H Monitor Quick Start Guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell SE2725H Monitor Teardown Instruction (6.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell SE2725H Monitor Outline Dimension (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL DELL-SE2725H user manual (8.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL SE2725H computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27") LED VA
  • - Full HD 1920 x 1080 pixels 16:9
  • - 75 Hz 8 ms 300 cd/m² 3000:1
  • - Flicker-free technology
  • - D 17 kWh 17 W
More>>>
Improved eye comfort
Improved eye comfort

Enjoy visual well-being with ComfortView Plus, engineered to minimise harmful blue light exposure without sacrificing colour accuracy. Coupled with a 75Hz refresh rate, this monitor delivers a TÜV Rheinland 3-star certified viewing experience.
With software-enabled low blue light technology versus built-in ComfortView Plus.

Dependable from every angle
Dependable from every angle

Wide viewing angle
Get consistent views across a wide 178°/178° viewing angle.

Stay organised
Boost productivity with Easy Arrange, setting up applications, emails and windows neatly on one screen.

3000:1 contrast ratio
Experience deeper blacks, brighter whites and vivid colour.

Functional, space-saving design
Functional, space-saving design

Easily connect
Simple connectivity to most PCs, current or legacy, via HDMI or VGA.

Tidy and organised
Keep your space neat with this small footprint monitor featuring a built-in power supply unit and cable holder.

More flexibility
Easily tilt the monitor to get just the right viewing angle or hook it up with a compatible VESA mount.

Environmentally forward thinking
Environmentally forward thinking

Material innovation
Your monitor has been thoughtfully crafted with a selection of sustainable materials including 84% post-consumer recycled plastic and closed-loop ITE-derived plastic, and at least 20% recycled glass. Using recycled materials helps conserve natural resources and contributes to a lower environmental footprint.

Excellence in environmental standards
This monitor is certified ENERGY STAR® meaning it meets high standards for energy efficiency.

Low impact packaging
This monitor ships in a box made with 100% renewable content that is also recyclable.

Display
Display diagonal *
68.6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
LED backlight
Yes
Backlight type
Edge LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
8 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1600 x 900, 1920 x 1080 (HD 1080)
Supported video modes
480p, 576p, 720p, 1080p
Contrast ratio (typical) *
3000:1
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Response time (fast)
5 ms
Pixel pitch
0.3114 x 0.3114 mm
Pixel density
81 ppi
Horizontal scan range
30 - 85 kHz
Vertical scan range
48 - 75 Hz
Viewable size, horizontal
59.8 cm
Viewable size, vertical
33.6 cm
Display diagonal (metric)
68.59 cm
Surface hardness
3H
NTSC coverage (typical)
72%
Dell ComfortView technology
Yes
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Low Blue Light technology
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
Headphone out *
No
HDCP
Yes
HDCP version
1.4
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable management
Yes
Cable lock slot *
Yes
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Yes
Power
Energy efficiency class (SDR) *
D
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
17 kWh
Power consumption (typical) *
17 W
Power consumption (standby) *
0.3 W
Power consumption (max)
30 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12191 m
Weight & dimensions
Width (with stand)
623.3 mm
Depth (with stand)
199.9 mm
Height (with stand)
459.2 mm
Weight (with stand)
4.31 kg
Width (without stand)
623.3 mm
Depth (without stand)
55.6 mm
Height (without stand)
369.6 mm
Weight (without stand)
3.74 kg
Bezel width (side)
1.27 cm
Bezel width (top)
1.29 cm
Bezel width (bottom)
1.61 cm
Packaging data
Package weight
6.58 kg
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort
Quick start guide
Yes
HDMI cable length
1.8 m
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Climate +, TCO
Doesn't contain
Arsenic, Mercury, PVC/BFR
Carbon footprint
Total carbon footprint (kg of CO2e)
181
Carbon emissions, manufacturing (kg of CO2e)
80.545
Carbon emissions, logistics (kg of CO2e)
12.308
Carbon emissions, energy usage (kg of CO2e)
83.622
Carbon emissions, end-of-life (kg of CO2e)
4.525
Total carbon emissions, w/o use phase (kg of CO2e)
97.378
PAIA version
GaBi version 1, 2024
Other features
Compliance certificates
RoHS
Brand-specific features
Dell Display Manager (DDM) compatibility
Yes
Country Distributor
Nederland 4 distributor(s)
United Kingdom 2 distributor(s)
Danmark 4 distributor(s)
Switzerland 2 distributor(s)
Sverige 2 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)