location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imagePROGRAF PRO-1100 photo printer Inkjet 2400 x 1200 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imagePROGRAF
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRO-1100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6856C006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292240887
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33983
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2025 11:41:26
The date of the most recent change of this product data-sheet in Icecat.
Canon 6856C006 user manual (5.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon imagePROGRAF PRO-1100 photo printer Inkjet 2400 x 1200 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Professional 2400 x 1200 DPI A2
  • - Inkjet Borderless printing
  • - Printing colours: Blue, Cyan, Grey, Magenta, Matte black, Photo black, Photo cyan, Photo grey, Red
  • - Built-in display 7.62 cm (3") LCD
  • - Wi-Fi Ethernet LAN USB port
More>>>
Enhanced colours, impeccable detail
Enhanced colours, impeccable detail

Achieve deeper blacks, richer blues, and smooth colour gradation with this professional photo printer, thanks to the new¹ 12-colour LUCIA PRO II inks with Chroma Optimiser for smooth reflections and anti-bronzing.

Unmatched light fastness
Unmatched light fastness

Boost your printing confidence with results that resist light damage for up to 200 years².

Made to last
Made to last

Avoid abrasion when shipping or handling prints² – all without a compromise on quality.

Versatile printing
Versatile printing

Choose from Canon’s range of high quality fine-art and photo paper or opt for third-party media to suit your needs.

Gallery quality at home or in the studio
Gallery quality at home or in the studio

Stand out with fine art panoramic prints of up to 3.27m in length.

Simple Wi-Fi and ethernet connection
Simple Wi-Fi and ethernet connection

Connect multiple devices through Ethernet or Wi-Fi for easy mobile printing.

Improved sustainability
Improved sustainability

This A2 size printer is produced with renewable energy and delivered with no expanded polystyrene in the box. And you can minimise your waste by sending empty inks to Canon’s free cartridge recycling programme³.

Professional printing made easy
Professional printing made easy

Adjust your printer settings straight from the LCD panel. Use Canon’s Professional Print & Layout software – also available as an Adobe plug-in – for increased efficiency and professionalism.

Printing
Borderless printing *
Yes
Print technology *
Inkjet
Maximum resolution *
2400 x 1200 DPI
Features
Market positioning *
Professional
Product colour *
Black
Number of print cartridges
12
Printing colours
Blue, Cyan, Grey, Magenta, Matte black, Photo black, Photo cyan, Photo grey, Red
Built-in display
Yes
Display
LCD
Display diagonal
7.62 cm (3")
Display resolution
320 x 240 pixels
Control type
Buttons
Paper handling
Paper tray media types
Heavy paper, Photo paper, Plain paper
Maximum ISO A-series paper size
A2
ISO A-series sizes (A0...A9)
A2, A3, A3+, A4, A5
ISO B-series sizes (B0...B9)
B3, B4, B5
Non-ISO print media sizes
Legal, Letter
Printing sizes
20 x 25, 25 x 30 cm
Borderless printing media sizes
8x10, A2, A3, A3+, A4, B4, Legal, Letter
Ports & interfaces
Direct printing *
Yes
PictBridge *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
USB connector
USB Type-B
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Bluetooth *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Internal memory
1000 MB
Power
Power source *
AC
Power consumption (printing) *
38 W
Power consumption (standby)
1.2 W
Power consumption (sleep)
2.3 W
Power consumption (off)
0.1 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 7, Windows 8.1
Other operating systems supported
Android, iOS
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
723 mm
Depth
435 mm
Height
285 mm
Weight
32.4 kg
Country Distributor
Österreich 2 distributor(s)
United Kingdom 2 distributor(s)
Switzerland 2 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)
France 1 distributor(s)
Polska 1 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)