location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkSmart Core + Controller Kit video conferencing system Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkSmart Core + Controller Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11LR000BEU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197528913582 show
Category:
Video telephone and other devices used for setting up and delivering video conferencing, which is where two or more separate locations communicate by simultaneous two-way video and audio transmissions.
Video Conferencing Systems Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9689
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Nov 2024 12:55:23
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkSmart Core + Controller Kit video conferencing system Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bluetooth
  • - Internal memory: 16384 MB Total storage capacity: 256 GB
  • - DC-in jack Ethernet LAN 10,100,1000 Mbit/s Wi-Fi
  • - Power source type: AC
  • - Black
More>>>
<p>Powerful &amp; secure performance</p>

Powerful & secure performance

The ThinkSmart Core computing device is powered by 11th Gen Intel® Core™ vPro® processors with Intel® Iris® Xe graphics, for optimized business productivity and collaboration. It comes certified for and preloaded with Microsoft Teams Rooms—perfect for employees to connect, share, and collaborate seamlessly and securely. Plus, it runs on trusted Windows 10 IoT Enterprise SAC OS.

<p>Collaborate face-to-face</p>

Collaborate face-to-face

The ThinkSmart Controller boasts a 10.1" HD antiglare, antismudge display with a 10-point touchscreen. With the easy-to-use Microsoft Teams interface, it’s simple to initiate and control meetings, share content, and collaborate—no matter where remote colleagues are located. Engineered for convenience, the design features two viewing angles, integrated IR sensors that detect presence in the room and automatically turn the system on/off, and USB-C connectivity.

<p>Easy to manage</p>

Easy to manage

With ThinkSmart Manager software, IT teams can easily deploy, monitor, manage, and troubleshoot all of your organization’s ThinkSmart devices remotely. This custom-built manageability console is subscription-based and as part of the kit, includes one year of Premium level. After a year, you have the option of subscribing to either Basic or Premium to continue the management service.Learn more about ThinkSmart Manager >

<p>Security matters</p>

Security matters

ThinkSmart Core includes ThinkShield, our built-in suite of security solutions to protect your device and your data. Additionally, the Intel vPro® platform provides the world’s most comprehensive hardware-based security for business. Plus, both the Core and the Controller include the Kensington MiniSaver lock slots to physically secure the devices.

<p>Fits anywhere</p>

Fits anywhere

With integrated cable management and VESA mounts, ThinkSmart Core and ThinkSmart Controller look great anywhere.

<p>International Service Entitlement</p>

International Service Entitlement

Add the International Service Entitlement option to your system with Accidental Damage Protection, Keep Your Drive and/or Sealed Battery Replacement services to extend Lenovo service upgrades beyond your country’s borders.

Performance
Bluetooth
Yes
Bluetooth version
5.0
Product colour *
Black
Memory
Internal memory
16384 MB
Internal memory type
DDR4
Storage media type
SSD
Total storage capacity
256 GB
Memory card slot(s)
No
Ports & interfaces
HDMI ports quantity
3
HDMI output ports quantity
2
HDMI input ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Wake-on-LAN ready
Yes
Network
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Display
Display diagonal
25.6 cm (10.1")
Display resolution
1280 x 800 pixels
Touchscreen
Yes
Touchscreen type
Capacitive
Display brightness
340 cd/m²
Anti-glare screen
Yes
Features
Cable lock slot
Yes
Cable lock slot type
Kensington
Computer system
Computer system type
Mini PC
Processor family
Intel® Core™ i5
Processor generation
11th gen Intel® Core™ i5
Processor model
i5-1145G7E
VESA mounting
Yes
Operating system installed
Windows 11 IoT Enterprise GAC
Windows operating systems supported
Yes
Power
Power source type
AC
AC input voltage
100 - 240 V
Power consumption (max)
90 W
Weight & dimensions
Width
226 mm
Depth
200 mm
Height
37.5 mm
Weight
1.1 kg
Country Distributor
Magyarország 1 distributor(s)