location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkSmart One for Microsoft Team Rooms video conferencing system Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkSmart One for Microsoft Team Rooms
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12BW0004PG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197532751323 show
Category:
Video telephone and other devices used for setting up and delivering video conferencing, which is where two or more separate locations communicate by simultaneous two-way video and audio transmissions.
Video Conferencing Systems Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27374
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Nov 2024 11:08:04
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkSmart One for Microsoft Team Rooms video conferencing system Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bluetooth
  • - Built-in speaker(s) RMS rated power: 30 W
  • - Internal memory: 16384 MB Total storage capacity: 256 GB
  • - Ethernet LAN 1000 Mbit/s Wi-Fi
  • - Black
More>>>
What every meeting space needs
What every meeting space needs

Lenovo ThinkSmart One + IP Controller for Microsoft Teams Rooms makes online meetings run seamlessly. ThinkSmart One is the world’s first Windows-based integrated collaboration solution, with a high-res camera, crystal-clear audio, and powerful computing all in one. It's also Microsoft Teams Rooms-certified and comes with Lenovo IP Controller, an intuitive 10-point multitouch HD display with the familiar Teams interface. Together with the Lenovo Link Box, it’s easier for you to manage meetings and share content, plus improve collaboration, productivity, and efficiency.

The smarter way to meet
The smarter way to meet

In today’s hybrid world, it pays to have an immersive space where everyone can be fully engaged, regardless of where they are working from. That’s where ThinkSmart One for Microsoft Teams Rooms excels. Its high-res camera has an extra-wide field-of-view and boasts high frame rates that eliminate annoying lag and distortion. Even in low-light environments, it delivers sharp contrast, vivid colours, and brighter images. It also boasts an array of intelligent features, such as auto-zoom, auto-framing, speaker-tracking, people-counting, and whiteboard-awareness.

Because communication goes both ways
Because communication goes both ways

To elevate your audio-visual experience, ThinkSmart One for Microsoft Teams Rooms delivers exceptionally crisp and clear sound through stereo speakers with a high-volume capacity and wide range. Together with eight integrated mics that have a 180-degree coverage and frequency, plus echo- and noise cancelling technology, this compact form factor is perfect for small-to-mid-sized conference rooms, enabling everyone to be heard loud and clear.

Engineered to inspire
Engineered to inspire

Fueled by Intel vPro® with 11th Gen Intel® Core™ i5 processors and Intel® Iris® Xe graphics, ThinkSmart One for Microsoft Teams Rooms delivers real computing power. For the first year, you can also enjoy ThinkSmart Manager Premium for free*. This cloud-based management software enables your IT teams to remotely access status updates in real time, as well as troubleshoot, configure, and enhance the security of all your ThinkSmart devices.*Lenovo ThinkSmart One + IP Controller for Microsoft Teams Rooms includes one year of ThinkSmart Manager Premium with your purchase. After one year, you can downgrade to ThinkSmart Manager Basic or continue with ThinkSmart Manager Premium for an additional cost. Learn more about ThinkSmart Manager.

Ingeniously simple
Ingeniously simple

The Lenovo IP Controller is a smart, easy-to-use 10.1″ touchscreen with an antiglare, antifingerprint display. In addition to the familiar Microsoft Teams Rooms interface, it has a one-touch join option so you can get Teams calls up and running quickly. It transmits data and power over a single network cable up to 100 meters / 328 feet, so there’s no need for an AC adapter. Plus, those in the conference room can connect their laptops wirelessly or directly via an HDMI cable to share their screens.

Neat & clean
Neat & clean

Rather than clutter up a desk or conference table, both the ThinkSmart One for Microsoft Teams Rooms integrated bar and Lenovo IP Controller can be mounted on a wall. ThinkSmart One includes a wall-mount bracket that allows the bar to be easily tilted up or down by 10 degrees, to best accommodate the room. And, when mounted, the bracket remains hidden for a cleaner look. You can also choose the optional bracket for the IP Controller to mount that as well.

Performance
Number of cameras
1
Bluetooth
Yes
Bluetooth version
5.0
Product colour *
Black
Audio
Built-in speaker(s)
Yes
Number of speakers
2
RMS rated power
30 W
Memory
Internal memory
16384 MB
Internal memory type
DDR4
Storage media type
SSD
Total storage capacity
256 GB
Ports & interfaces
HDMI ports quantity
3
HDMI output ports quantity
2
HDMI input ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
2
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
1000 Mbit/s
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Camera
Privacy camera
Yes
Privacy type
Privacy shutter
Display
Display diagonal
25.6 cm (10.1")
Touchscreen
Yes
Microphone
Number of microphones
8
Features
Cable lock slot
Yes
Cable lock slot type
Kensington
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Computer system
Processor family
Intel® Core™ i5
Processor generation
11th gen Intel® Core™ i5
Processor model
i5-1145G7E
Operating system installed
Windows 11 IoT Enterprise SAC
Power
Power consumption (typical)
135 W
Weight & dimensions
Width
700 mm
Depth
89 mm
Height
115 mm
Weight
3.55 kg