location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon RF 28-70mm F2.8 IS STM MILC Standard zoom lens Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RF 28-70mm F2.8 IS STM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6535C005
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292229134
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16410
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Mar 2025 11:24:42
The date of the most recent change of this product data-sheet in Icecat.
Canon 6535C005 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon RF 28-70mm F2.8 IS STM MILC Standard zoom lens Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Component for: MILC Standard zoom lens Black
  • - Lens structure (elements/groups): 15/12
  • - Closest focusing distance: 0.27 m
  • - Dustproof
More>>>
Lens system
Component for *
MILC
Lens type *
Standard zoom lens
Lens structure (elements/groups) *
15/12
Lens viewing angle, horizontal
65° - 29°
Lens viewing angle, vertical
46° - 19° 30'
Lens viewing angle, diagonal
75° - 34°
Focal length range
28 - 70 mm
Minimum aperture number *
22
Number of diaphragm blades
9
Closest focusing distance *
0.27 m
Zoom capability *
Yes
Lens mount interface *
Canon RF
Control ring
Yes
Image stabilizer
Yes
Image stabilizer type
In-Body Image Stabilization (IBIS), Optical Image Stabilization (OIS)
Image stabilizer number of stops (OIS)
5.5
Lens system
Image stabilizer number of stops (IBIS x OIS)
7.5
Performance
AF actuator
STM
Camera brands compatibility *
Canon
Lens coating features
Super Spectra Coating (SSC)
Lens hood
Yes
Lens hood model
EW-73D
Design
Product colour
Black
Dustproof
Yes
Moisture-resistant
Yes
Weight & dimensions
Length
92.2 mm
Weight
490 g
Diameter *
7.65 cm
Filter size *
67 mm
Packaging content
Lens cap included
Yes
Lens cap model
E-67 II
User guide
Yes
Country Distributor
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)