location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

iRhythms 3 Piece Subwoofer & Satellite Speaker System, Black speaker set 133 W 2.1 channels 2 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iRhythms Check ‘iRhythms’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3 Piece Subwoofer & Satellite Speaker System, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A-211
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘iRhythms’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iRhythms: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126406
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points iRhythms 3 Piece Subwoofer & Satellite Speaker System, Black speaker set 133 W 2.1 channels 2 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 133 W 2.1 channels
  • - 2 W
  • - Remotely operated
  • - Black
More>>>
Brand Image Product code Product Stock Price from
Logitech

Logitech G51 Surround Sound Speaker System speaker set 155 W 5.1 channels
(show image)
980-000116 G51 Surround Sound Speaker System 0.00
(excl. VAT)
0 (incl. VAT)
Logitech

Logitech OEM S-220 Speaker System, European speaker set 17 W Black 2.1 channels 8 W
(show image)
980-000021 OEM S-220 Speaker System, European 0.00
(excl. VAT)
0 (incl. VAT)
Logitech

Logitech Z-10 speaker set Black 2.1 channels
(show image)
970243-0914 Z-10 0.00
(excl. VAT)
0 (incl. VAT)
Logitech

Logitech X-540, 5.1 surround-sound speaker set 70 W Black 5.1 channels 45 W
(show image)
970223-0914 X-540, 5.1 surround-sound 0.00
(excl. VAT)
0 (incl. VAT)
Logitech

Logitech X-230 Speakers 2.1 speaker set 32 W Black 2.1 channels 12 W
(show image)
970123-1914 X-230 Speakers 2.1 0.00
(excl. VAT)
0 (incl. VAT)
Logitech

Logitech X-530 speaker set 70 W PC Black 5.1 channels 45 W
(show image)
970114-1914 X-530 0.00
(excl. VAT)
0 (incl. VAT)
Philips SPA2300 Multimedia Speaker 2.1 Philips SPA2300 Multimedia Speaker 2.1
(show image)
SPA2300/00 SPA2300 Multimedia Speaker 2.1
Logitech

Logitech Speakers 2.1 X-210 speaker set 25 W Black 2.1 channels
(show image)
970191-0914 Speakers 2.1 X-210 0.00
(excl. VAT)
0 (incl. VAT)
Logitech

Logitech Z-5450 Digital 5.1 Speaker System speaker set 315 W 5.1 channels 119 W
(show image)
970181-0914 Z-5450 Digital 5.1 Speaker System 0.00
(excl. VAT)
0 (incl. VAT)
Logitech

Logitech Z-4 speaker set 80 W 2.1 channels 17 W
(show image)
970175-0914 Z-4 0.00
(excl. VAT)
0 (incl. VAT)