location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet G4050 Photo Scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G4050
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Scanjet G4050 Photo Scanner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1957A show
Show alternative article codes used in the online market place
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 434749
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
certification (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Scanjet G4050 Photo Scanner
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner 4800 x 9600 DPI
  • - Colour scanning
  • - Scanning media types supported: Envelopes, Photo paper, Plain paper
  • - Maximum scan size: 216 x 311 mm Sensor type: CCD
  • - USB port
  • - Power supply type: AC 25 W
More>>>
Scanning
Maximum scan size *
216 x 311 mm
Optical scanning resolution *
4800 x 9600 DPI
Colour scanning
Yes
Duplex scanning *
No
Input colour depth
96 bit
Film scanning
Yes
Greyscale levels
256
Flatbed scan speed (b/w, A4)
10 sec/page
Design
Scanner type *
Flatbed scanner
Product colour *
Grey
Performance
Sensor type *
CCD
Scan file formats
TIFF, PNG, PCX, PDF, RTF, HTM, GIF
Paper handling
Scanning media types supported
Envelopes, Photo paper, Plain paper
Multi feed detection
No
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
25 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
Power
Power supply
25 W
Weight & dimensions
Width
303 mm
Depth
508 mm
Height
108 mm
Weight
5.3 kg
Packaging data
Package dimensions (WxDxH)
596 x 184 x 439 mm
Package weight
6.89 kg
Sustainability
Sustainability certificates
ENERGY STAR
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 90%
Other features
Network ready
No
Recommended operating temperature range (T-T)
10 - 35 °C
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 09:05:32
Uk has collected 20 expert reviews for HP Scanjet G4050 Photo Scanner and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
digitalversus.com
Updated:
2011-09-27 09:05:16
The Scanjet G4050 is a more advanced version of the G3110, and, in theory, its main advantage is its increased colour depth, up from 48 bits to 96. As a result, it should be able to scan a wider range of negatives and slides than its less expensive li...
Good Based on tests, colours are accurate...
Bad Software restarts after every page, Too slow, Poor quality negative scans, Photos look too orange in reallife tests...
60%
itreviews.com
Updated:
2011-09-27 09:05:21
mid-range flatbed scanner: Flatbed scanners range from about 40 to several thousand pounds, so how does the technology improve as the price increases? The maximum resolution and colour depth of scans increases, facilities like transparency scanning come i...
0%
pcadvisor.co.uk
Updated:
2011-09-27 09:05:25
HPs ScanJet G4050 photo scanner offers a six-colour scanning process. The theory behind this aspect of the HP ScanJet G4050 is that the usual source of white light used for scanning doesnt offer full-spectrum illumination, so a separate pass with...
Bottom line Good colour-quality but slow speeds make the HP ScanJet G4050 a more compelling proposition for those who occasionally need high-quality scans rather than for professional or semi-professional applications. At the price, there are alternatives that ma...
80%
macworld.co.uk
Updated:
2011-09-27 09:05:25
The theory is that the usual source of white light used for scanning doesn’t offer full-spectrum illumination, so a separate pass with a separate light source and some extra sensors can fill in the gaps and produce a more accurate result. First impr...
Good Good colour quality, reasonable build quality, decent support at the price for a wide range of different slide formats...
Bad Can be slow at higher resolutions, slight softening on both paper and slide scans, drivers and software need to be streamlined and simplified...
Bottom line Good colour-quality but slow speeds make this a more compelling proposition for those who occasionally need high-quality scans rather than for professional or semi-professional applications. At the price, there are alternatives that may not quite touc...
60%
computerarts.co.uk
Updated:
2011-09-27 09:05:25
Scanjet G4050 Are six colours better than four? HP’s new scanner finds out According to HP, the main problem with conventional scanners is that the white light leaves significant gaps in the colour gamut, creating significant colour distortions. The...
40%
pcadvisor.co.uk
Updated:
2011-09-27 09:05:28
Hot on the heels of the Epson Perfection V700 and V750, which lured customers with the promise of not one but two lenses (reviewed by s sister website Digit here and here), comes this ambitious six-colour scanner from HP. Whereas scanners generally...
Bottom line Considering the wealth of features on board, £202 seems a paltry sum to pay for the HP ScanJet G4050. Its about half the price of the Epson Perfection V700, yet the HP certainly isnt outclassed on general performance and results. If you have a signi...
80%
expertreviews.co.uk
Updated:
2011-09-27 09:05:29
The ScanJet G4050 from HP is a desktop flatbed and transparency scanner aimed at the home photo market. Its claim to fame is that rather than use three channels for scanning from both reflective and transparent originals, it uses six channels for trans...
60%
alphr.com
Updated:
2011-09-27 09:05:29
Superlative quality is let down by slow scan times and unintuitive driver software. Home scanners have shown little technical innovation over the past few years. However, HPs Scanjet G4050 has broken the mould with the first so-called six-colour scan...
67%
digitalartsonline.co.uk
Updated:
2011-09-27 09:05:29
Though the world and its mum have moved from film to digital photography, there’s been some innovative launches for creative pros in the scanner market in the last six months. Epson’s Perfection V700 and v750 included two lenses – one fo...
80%
pcauthority.com.au
Updated:
2011-11-04 16:48:11
Superlative quality is let down by slow scan times and unintuitive driver software.
67%
v3.co.uk
Updated:
2011-09-27 09:05:16
Its becoming rarer for home users to want separate printers and scanners, primarily because of the space each one uses, which is why multi-function devices are popular. Separate scanners still have their uses, though, and a standalone unit such as HP&rsqu...
80%
tipa.com
Updated:
2011-09-27 09:05:21
Awarded by TIPA Association.
0%
tech2.com
Updated:
2011-09-27 09:05:26
Buying a dedicated scanner for home usage is not very feasible these days, considering the great deals currently available on MFDs (Multi-Function Devices, Scanners+Printers+Copiers). I agree that the quality you will get from a dedicated scanner is us...
70%
pcmag.com
Updated:
2011-09-27 09:05:31
Youve almost certainly heard of six-color printing, with the extra ink colors making it easier to print at true photo quality. But Ill bet you havent heard about six-color scanning. Thats because the scanners youre used to all use three colors f...
Good Six-color scanning yields excellent color quality. Scans photographic prints and film. Can scan up to 16 slides at once.
Bad Scan software is cumbersome in some ways and sometimes slow to react to a command.
Bottom line The HP Scanjet G4050 offers six-color scanning for excellent scan color and does a good job on both prints and film, including mounted slides...
80%
Country Distributor
México 1 distributor(s)