location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 960 IS 1/1.7" 12.1 MP CCD 4000 x 3000 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
960 IS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2084B009 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122933
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:09:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Digital IXUS 960 IS 1/1.7" 12.1 MP CCD 4000 x 3000 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12.1 MP CCD Silver
  • - Image sensor size: 1/1.7"
  • - Image stabilizer
  • - Optical zoom: 3.7x Digital zoom: 4x
  • - TTL
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
More>>>
Picture quality
Image sensor size *
1/1.7"
Megapixel (approx.) *
12.1 MP
Sensor type *
CCD
Maximum image resolution *
4000 x 3000 pixels
Image stabilizer *
Yes
Lens system
Optical zoom *
3.7x
Digital zoom *
4x
Focal length range
7.7 - 28.5 mm
Focusing
Focus *
TTL
Closest focusing distance
0.05 m
Auto Focus (AF) lock
Yes
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, Auto
Flash
Flash modes *
Auto, Flash off, Manual, Red-eye reduction, Slow synchronization
Video
Motion JPEG frame rate
30 fps
Video formats supported
avi
Memory
Internal memory
32 MB
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
6.35 cm (2.5")
Display
Display resolution (numeric)
230000 pixels
Viewfinder
Viewfinder type
Optical
Ports & interfaces
PictBridge *
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Beach, Children, Fireworks, Night, Portrait, Underwater
Photo effects *
Black&White, Neutral, Positive film, Sepia, Skin tones, Vivid
Custom colour
Yes
Design
Product colour *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
95.9 mm
Depth
59.9 mm
Height
27.6 mm
Weight
165 g
Other features
Video capability
Yes
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 01:37:22
Uk has collected 35 expert reviews for Canon Digital IXUS 960 IS 1/1.7" 12.1 MP CCD 4000 x 3000 pixels Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
digicambuyer.co.uk
Updated:
2011-07-31 01:37:20
It may be hard to remember now, but it is worth remembering that what Apple did for the personal computer with its iMac, Canon did for camera design with the original Ixus. So strong is the design ethos of the brand that even in this incarnation the...
Good Punchy macro, Build quality, Sensitive Dpad...
Bad Barrel distortion, Noise from the 12MP chip, The price of a budget DSLR...
80%
theregister.co.uk
Updated:
2011-07-31 01:37:20
We have to say, the Ixus 960 is one of the nicest cameras we’ve seen, with a titanium body and sleek finish – you just want to caress it gently in your hands. It’s also nicely balanced and most controls are intelligently set out. But on...
Bottom line We’re not sure that paying top dollar for a 12 megapixel camera is really worth it for most people. Interestingly, the recently launched Ixus 970 is a 10 megapixel model with a larger zoom. Don’t get us wrong, the Ixus 960 is a very nice camer...
75%
alphr.com
Updated:
2011-07-31 01:37:20
In the wake of the recently discontinued IXUS 900 Ti - which occupied our A-List digital-camera slot for its brief but happy life - comes its replacement the 960 IS. It loses the Ti (for titanium) in its model name, but the casing retains its titanium...
Bottom line A superbly easy to use and feature-laden compact that's well worth the price...
83%
pcadvisor.co.uk
Updated:
2011-07-31 01:37:21
Although very expensive for a compact camera - and too large for many pockets - the Canon PowerShot SD950 IS is extremely well made and performs admirably. At the top of Canons Digital Elph line, the Canon PowerShot SD950 IS looks stylish and is a...
Bottom line The Canon PowerShot SD950 is pricey for a point-and-shoot, but if youre looking for a compact camera that goes well beyond happy snaps, this is a heck of an attractive package. IDG staff...
80%
Cameras.co.uk
Updated:
2011-07-31 01:37:21
The Canon IXUS 960 IS is a 12 megapixel camera with a 3.7x optical zoom lens. The body of the camera is made from titanium. Among the main attractions of the IXUS 960 IS are the style of the camera and its overall build quality. It is on the large sid...
83%
pcauthority.com.au
Updated:
2011-11-04 09:56:19
A superbly easy-to-use and feature-laden compact camera that’s well worth the price. Same titanium shell as before, with a lowlight ability. It doesn’t look much different to its illustrious predecessor, but the gorgeous 960 IS, which rep...
83%
goodgearguide.com.au
Updated:
2011-11-04 09:56:21
Despite being of less and less importance to the average photographer, megapixel counts continue to increase. Entering the market with their first 12-megapixel compact camera, the IXUS 960 IS, Canon has created a model catering to photography enthusias...
Good Great build quality, exceptional pictures, stylish...
Bad Some minor blurring towards corners caused by chromatic aberration The Final Word The IXUS 960 IS is a great compact camera from Canon. Consumers looking for a high-end camera to back up their SLR or to take their photography to the next level will lov...
Bottom line The IXUS 960 IS is a great compact camera from Canon. Consumers looking for a high-end camera to back up their SLR or to take their photography to the next level will love this unit.
85%
stuff.tv
Updated:
2014-03-20 01:28:56
When it comes to look and feel the 960 IS definitely our favourite IXUS in a while. It’s bulkier and weighter than normal, but in a good, reliable way, rather than a weigh-your-troos down fashion.And it’s no surprise that the 960 IS is bigger...
Good Megapixel mayhem! Excellent image quality. Useful features...
Bad Pricey...
Bottom line A stunning compact that looks as good as the images it produces. Canon has set its IXUS line back on track with this classy snapper...
100%
Neocamera.com
Updated:
2011-07-31 01:37:19
The Canon Powershot SD950 IS may be a bit larger than most ultra-compact but it makes up for it in image quality and performance. The 12 megapixels sensor here does show some image noise, even at ISO 200, but details are still well-kept until ISO 400...
80%
pcworld.com_techhive.com
Updated:
2011-07-31 01:37:20
Though very expensive for a compact camera--and too large for many pockets--the Canon PowerShot SD950 IS is extremely well made and performs admirably.
Good Sturdy titanium body, Captures 768by1024 video...
Bad Large, for a pointandshoot, and heavy, Very expensive for a snapshooter...
Bottom line Though very expensive for a compact camera--and too large for many pockets--the Canon PowerShot SD950 IS is extremely well made and performs admirably.
77%
trustedreviews.com
Updated:
2011-07-31 01:37:20
When I was at school, there was a guy in my year who had every natural advantage. He was tall, blonde, blue-eyed and handsome, came from a wealthy and well-connected family, was captain of cricket and rugby, got straight A's in his O-levels, did something...
90%
digitalcamerareview.com
Updated:
2011-07-31 01:37:20
When last I visited with a SD camera wearing a 900-something number, it was the SD900 with a 10 megapixel sensor, 3x optical zoom and no stabilization. My latest houseguest is the , and it's amazing what those two extra letters can do for camera uti...
Good Good image and color quality, High resolution with typical class noise performance, Viewfinder, Solid construction and build quality...
Bad Wide angle end of lens could be wider, Battery power decline can be rapid, Canon Powershot SD950 IS...
Bottom line The SD950 IS offers an interesting mix of features that at times seem at odds with each other – a wonderfully compact and lightweight camera wielding a big 12.1 MP sensor matched with a somewhat pedestrian 36-133mm focal length lens with image stabiliz...
0%
devhardware.com
Updated:
2011-07-31 01:37:20
Canon has had a long line of successful "digital ELPH" cameras, which goes back over 10 years. The latest in this line of digital cameras is the Canon PowerShot SD950 IS (IXUS 960 IS in Europe). Read on for an in-depth review of this product. Its a do...
0%
computershopper.com
Updated:
2011-07-31 01:37:20
The PowerShot SD950 IS sits at the top of Canons ELPH line of digital cameras. It will undoubtedly appeal to users looking for a high-megapixel point-and-shoot camera that allows for larger prints. But the higher density sensor in the S...
Good High-res 12.1-megapixel sensor; very good image quality; easy-to-use interface...
Bad Slower than other cameras in Canons ELPH lineup; no manual exposure controls...
Bottom line The flagship PowerShot SD950 IS from Canon has a high-resolution sensor, but it is noticeably slower in performance than other ELPH cameras...
76%
photographyreview.com
Updated:
2011-07-31 01:37:20
The 12-megapixel Canon PowerShot SD950 IS is Canon’s current top-of-the-line point-and-shoot digital camera. It has a 3.7x optical zoom lens with image stabilization and a 2.5-inch LCD display as well as an optical viewfinder. All this is housed in...
0%
pcmag.com
Updated:
2011-07-31 01:37:20
Canons $399.95 PowerShot SD950 IS is a high-performance point-and-shooter thats perfect for photographers who want brilliant, crisp images but dont want to mess with manual controls. While this very capable 12-megapixel camera might strain your po...
Good Loaded with features. HD video capability. Brilliant images with true color. Slick ergonomic design.
Bad Expensive. Auto ISO Shift feature is weak.
Bottom line The Canon SD950 delivers high resolution and truly impressive photos for a premium price...
80%
stuff.tv
Updated:
2011-07-31 01:37:21
When it comes to look and feel the 960 IS definitely our favourite IXUS in a while. It’s bulkier and weighter than normal, but in a good, reliable way, rather than a weigh-your-troos down fashion.And it’s no surprise that the 960 IS is bigger...
Good Megapixel mayhem! Excellent image quality. Useful features...
Bad Pricey...
Bottom line A stunning compact that looks as good as the images it produces. Canon has set its IXUS line back on track with this classy snapper...
100%
photographyblog.com
Updated:
2011-07-31 01:37:21
The Canon Digital IXUS 960 IS is the brand new flagship model of the Digital IXUS range of compact cameras. Also known as the Digital ELPH SD950 IS, this is a 12 megapixel model with a 2.5 inch LCD screen and an optical viewfinder, now an increasingl...
Bottom line The new flagship Canon Digital IXUS 960 IS is one of the first Canon compacts to feature a 12 megapixel sensor, helping the company to keep up with the megapixel race. Despite the slightly larger than normal 1/1.7” CCD sensor, this megapixel increas...
80%
steves-digicams.com
Updated:
2011-07-31 01:37:21
The PowerShot SD950 IS Digital ELPH is designed for the sophisticated point-and-shoot user looking for top- level functionality in a compact, elegant package. This camera continues the ELPH tradition with its stylish and durable titanium body. The Powe...
0%
Country Distributor
Nederland 1 distributor(s)