location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Pro 9880

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Pro 9880
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C699001A0
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 221366
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Pro 9880
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2880 x 1440 DPI Colour
  • - B0 (1000 x 1414 mm) Cut sheets
  • - USB port Ethernet LAN
More>>>
Printing
Colour *
Yes
Maximum resolution *
2880 x 1440 DPI
Number of print cartridges *
9
Print speed (normal quality)
22.1 m² / Hr
Print head
180 x 8
Paper handling
Standard media sizes
10'', 13'', 14'', 16'', 17", 515mm, 594mm, 609.6mm, 728mm, 914.4mm
Maximum print size *
B0 (1000 x 1414 mm)
Cut sheets *
Yes
Maximum roll width
111.8 cm
Maximum roll diameter
15 cm
Print margin cut-sheet
3 x 3 x 3 x 14
Maximum media width
44"
Roll top margin
3 mm
Media thickness (by paper path)
0.08mm - 1.50mm
Roll paper
Yes
Ports & interfaces
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
RJ-45 ports quantity
1
Performance
Sound pressure level (printing)
50 dB
Country of origin
China
Power
Power requirements
110 -120 V 50 - 60 Hz
Power
Power consumption (PowerSave)
1 W
Power consumption (standby)
6 W
Power consumption (typical)
50 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 2000, XP, XP 64-bit, Vista, MAC OS X 10.x.x
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Dimensions (WxDxH)
1702 x 678 x 1196 mm
Weight
90 kg
Packaging data
Package width
810 mm
Package depth
1900 mm
Package height
865 mm
Package weight
136.5 kg
Other features
Print technology resolution
2880 x 1440 DPI
Logistics data
Products per pallet
1 pc(s)
Quantity per pack
1 pc(s)
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
1 pc(s)
Products per pallet layer (UK)
1 pc(s)
Products per pallet (UK)
1 pc(s)
Pallet length (UK)
124 cm