location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips LM9012/03R1 coffee maker Fully-auto Capsule coffee machine 0.8 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LM9012/03R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LM9012/03R1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389026096
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4735
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Apr 2025 20:29:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips LM9012/03R1 coffee maker Fully-auto Capsule coffee machine 0.8 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Fully-auto Capsule coffee machine 0.8 L
  • - Coffee capsule
  • - 6 cups 19 bar
  • - Adjustable coffee strength
  • - Espresso making
  • - 1450 W
  • - Beige, Black
More>>>
Performance
Coffee maker type *
Fully-auto
Two cups at once
Yes
Reservoir for brewed coffee *
Cup
Capacity in cups *
6 cups
Maximum operating pressure
19 bar
Built-in grinder *
No
Adjustable coffee strength *
Yes
Hot water system *
No
Appliance placement *
Countertop
Product type *
Capsule coffee machine
Water tank capacity *
0.8 L
Coffee input type *
Coffee capsule
Dishwasher-proof parts
Yes
Brewing time (1 cup)
30 s
Brewing time (2 cups)
60 s
Country of origin
Romania
Cooking functions & programs
Multi beverage *
Yes
Espresso making *
Yes
Ristretto making
Yes
Lungo making
Yes
Ergonomics
Control type *
Buttons
Ergonomics
Removable water tank
Yes
Product colour *
Beige, Black
Removable drip tray
Yes
Cord length
0.8 m
Power
Power *
1450 W
AC input voltage
220-240 V
AC input frequency
50 - 60 Hz
Power consumption (standby)
0.5 W
Auto power off
Yes
Weight & dimensions
Width
157 mm
Depth
402 mm
Height
276 mm
Weight
3.35 kg
Packaging data
Package width
197 mm
Package depth
488 mm
Package height
344 mm
Package weight
4.47 kg
Packaging content
Coffee capsule included
Yes
Number of coffee capsules included
9 pc(s)