location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCENICVIEW Series SCENICVIEW P24W-3 computer monitor 61 cm (24") 1920 x 1200 pixels Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SCENICVIEW Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCENICVIEW P24W-3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K1176-V150
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109823
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Dec 2024 17:23:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu SCENICVIEW Series SCENICVIEW P24W-3 computer monitor 61 cm (24") 1920 x 1200 pixels Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24")
  • - 1920 x 1200 pixels
  • - 6 ms 400 cd/m² 1000:1
  • - 95 W
More>>>
Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time *
6 ms
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.270
Horizontal scan range
28 - 94 kHz
Vertical scan range
50 - 76 Hz
Viewable size, horizontal
51.8 cm
Viewable size, vertical
32.4 cm
Design
Product colour *
Grey
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Ports & interfaces
HDMI ports quantity
1
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Adjustable height (max)
12 cm
Swivel angle range
90 - 90°
Tilt angle range
-5 - 25°
Power
Power consumption (typical) *
95 W
Power consumption (off)
1 W
Weight & dimensions
Width (with stand)
565 mm
Depth (with stand)
217 mm
Height (with stand)
431 mm
Width (without stand)
565 mm
Depth (without stand)
85 mm
Height (without stand)
378 mm
Other features
Power requirements
100 - 240 VAC, 50 - 60 Hz
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:56:35
Uk has collected 1 expert review for Fujitsu SCENICVIEW Series SCENICVIEW P24W-3 computer monitor 61 cm (24") 1920 x 1200 pixels Grey and the rating is 77 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
77%