location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion R34w-30 computer monitor 86.4 cm (34") 3440 x 1440 pixels Wide Quad HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Legion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R34w-30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67C7GACBEU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198154304485 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38866
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jul 2025 10:28:11
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User Guide (7.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (8.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Limited Warranty (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Compliance Statement (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Health Administration (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (6.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Legion R34w-30 computer monitor 86.4 cm (34") 3440 x 1440 pixels Wide Quad HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 86.4 cm (34") LCD VA
  • - Wide Quad HD 3440 x 1440 pixels 21:9
  • - 180 Hz 5 ms 350 cd/m² 3000:1
  • - AMD FreeSync
  • - F 31 kWh 43 W
More>>>
Display
Display diagonal *
86.4 cm (34")
Display resolution *
3440 x 1440 pixels
HD type *
Wide Quad HD
Native aspect ratio *
21:9
Display technology *
LCD
Panel type *
VA
LED backlight
Yes
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time *
5 ms
Response time measurement type
GTG (Gray to Gray)
Response time (MPRT)
0.5 ms
Anti-glare screen
Yes
Screen shape *
Curved
Screen curvature rating
1500R
Contrast ratio (typical) *
3000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
180 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Pixel pitch
0.2318 x 0.2318 mm
Pixel density
110 ppi
Viewable size, horizontal
80.8 cm
Viewable size, vertical
36.2 cm
Digital horizontal frequency
30 - 267 kHz
Digital vertical frequency
48 - 180 Hz
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10)
Colour depth
8 bit
sRGB coverage (typical)
99%
DCI-P3 coverage
90%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium
Low Blue Light technology
Yes
Windows operating systems supported
Windows 10, Windows 11
Multimedia
Number of speakers
2
RMS rated power
6 W
Built-in speaker(s) *
Yes
Design
Market positioning *
Gaming
Product colour *
Black
Colour name
Raven Black
Front bezel colour
Black
Ports & interfaces
Built-in USB hub *
No
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.1
DisplayPorts quantity
1
DisplayPort version
1.4
Audio output
Yes
Headphone out *
No
Ports & interfaces
Headphone connectivity
3.5 mm
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable management
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Adjustable height (max)
13.5 cm
Swivelling
Yes
Swivel angle range
-30 - 30°
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
31 kWh
Energy consumption (HDR) per 1000 hours *
47 kWh
Power consumption (typical) *
43 W
Power consumption (standby) *
0.5 W
Power consumption (max)
55 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width (with stand)
807.8 mm
Depth (with stand)
321.6 mm
Height (with stand)
577.7 mm
Weight (with stand)
8.1 kg
Weight (without stand)
5.8 kg
Bezel width (side)
1.9 mm
Bezel width (top)
1.9 mm
Bezel width (bottom)
1.78 cm
Packaging data
Package width
950 mm
Package depth
287 mm
Package height
496 mm
Warranty card
Yes
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort
Quick start guide
Yes
DisplayPort cable length
1.8 m
Power cable length
1.8 m
Bundled software
Lenovo Artery (Lenovo Accessories and Display Manager)
Other features
HBR3 support
Yes
Active display area (W x H)
797.2 x 333.7 mm
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Danmark 2 distributor(s)