location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M90a Pro Gen 4 Intel® Core™ i7 i7-13700 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M90a Pro Gen 4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12JM0026MZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198154955557 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22790
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Nov 2024 11:21:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkCentre M90a Pro Gen 4 Intel® Core™ i7 i7-13700 68.6 cm (27") 2560 x 1440 pixels All-in-One PC 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black 230 W
  • - Intel® Core™ i7 i7-13700 2.1 GHz Processor cores: 16
  • - 68.6 cm (27") Quad HD 2560 x 1440 IPS
  • - 32 GB DDR5-SDRAM 5200 MHz 1 x 32 GB
  • - 1 TB SSD Card reader integrated
  • - Intel UHD Graphics 770
  • - 5 MP
  • - Wi-Fi 6E (802.11ax) Ethernet LAN 100,1000 Mbit/s Bluetooth
  • - Windows 11 Pro 64-bit
More>>>
<p>The power to succeed</p>

The power to succeed

The Lenovo ThinkCentre M90a Pro Gen 4 delivers exceptional performance. It's equipped with 13th Gen Intel® Core™ processors, as well as the enhanced intelligence, manageability, and security that the Intel vPro® Enterprise platform brings. Together with the option of NVIDIA® GeForce RTX® graphics, plus blazing-fast memory and HDD or SDD storage, you’ll never press pause on productivity with this ultra premium 27″ all-in-one PC.

<p>Bigger, better, brighter</p>

Bigger, better, brighter

The ThinkCentre M90a Pro Gen 4 all-in-one PC boasts a 27″ QHD display with industry-leading colour calibration for precise colour representation and images that come to life on screen. It’s also designed with your health in mind and is certified to deliver a low blue-light and flicker-free experience. Plus, with a convenient phone-docking bar and built-in clutter-free cable management, this device is everything an AIO should be.

<p>Collaborating couldn’t be easier</p>

Collaborating couldn’t be easier

Thanks to its high-speed Thunderbolt™ ports, one of which is optional, the ThinkCentre M90a Pro Gen 4 all-in-one stands out from the crowd. It lets you connect seamlessly to other devices. It can also sync perfectly with a Motorola ThinkPhone (sold separately), enabling you to drag-and-drop files between your phone and desktop. You can even stream your favorite apps, send texts, and see key messages — instantly and securely.

<p>Putting the AI into AIO</p>

Putting the AI into AIO

When it comes to privacy and performance, the ThinkCentre M90a Pro Gen 4 all-in-one PC has got your back. Thanks to the optional RGB + infrared (IR) camera with radar sensor and next-gen human presence protection, you get all the benefits of AI-powered security, plus zero-touch login and logout. And with Intel® Dynamic Tuning, the Energy Performance Optimizer feature uses machine learning to classify workload characteristics, conserve energy, and improve performance.

<p>Makes meeting more memorable</p>

Makes meeting more memorable

To save time and effort with your videoconference calls, there's the option of the Lenovo Conference Call Base*. Exclusive to the ThinkCentre M90a Pro Gen 4 and approved for Microsoft Teams, this speakerphone features quad-array mics with AI-drive noise suppression and 360-degree far-field pickup, as well as four Harman Kardon® speakers. The result? Industry-leading group conferencing at the flick of a switch, bringing attendees far and wide right into the same room as you. A must-have accessory for every conference call.*Lenovo Conference Call Base is optional and sold exclusively with the ThinkCentre M90a Pro Gen 4. It is only available when ordering the M90a Pro Gen 4 and cannot be purchased separately.

<p>Cool, calm, &amp; protected</p>

Cool, calm, & protected

The ThinkCentre M90a Pro Gen 4 boasts the Intelligent Cooling Engine (ICE) 6.0 to maintain optimal temperatures for high-performance computing, while controlling power consumption. It also comes with ThinkShield, our comprehensive suite of end-to-end security solutions. This includes the discrete Trusted Platform Module (dTPM) and BIOS-based Smart USB Protection to encrypt your data, a webcam privacy shutter, and extra layers of protection offered by the Intel vPro® platform.

<p>Durably &amp; sustainably designed</p>

Durably & sustainably designed

As well as rigorous in-house tests, the ThinkCentre M90a Pro Gen 4 meets 12 US military-grade requirements, including more than 200 quality checks to ensure it can run in extreme conditions. They cover harsh variables like Arctic wilderness and desert dust storms, plus tests for temperature, pressure, humidity, vibration, and more. This all-in-one PC, which comes with 90% sustainable packaging and comprises recycled materials, also meets global standards for energy-efficiency and health and safety.

Display
Display diagonal *
68.6 cm (27")
Display resolution *
2560 x 1440 pixels
Touchscreen *
No
HD type *
Quad HD
Native aspect ratio
16:9
Display brightness
350 cd/m²
Panel type
IPS
RGB colour space
sRGB
Anti-glare screen
Yes
Colour gamut
99%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
13th gen Intel® Core™ i7
Processor model *
i7-13700
Processor cores
16
Processor boost frequency
5.1 GHz
Processor frequency *
2.1 GHz
Memory
Internal memory *
32 GB
Internal memory type
DDR5-SDRAM
Maximum internal memory *
64 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
5200 MHz
Memory layout (slots x size)
1 x 32 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics 770
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
10 W
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Total megapixels
5 MP
Privacy camera
Yes
Camera
Privacy type
Privacy shutter
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6E AX211
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Bluetooth *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
Intel® Thunderbolt 4
Yes
Thunderbolt 4 ports quantity
1
HDMI ports quantity *
1
DisplayPorts quantity
1
Combo headphone/mic port
Yes
Design
Colour name
Black
Product colour *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel Q670
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Pro
Power
AC adapter power
230 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
613.6 mm
Depth (with stand)
219.8 mm
Height (with stand)
411 mm
Weight (with stand)
11.2 kg
Packaging content
Mouse included
Yes
Mouse connectivity
Wireless
Keyboard included
Yes
Keyboard connectivity
Wireless
Keyboard language
Swiss
Brand Image Product code Product Stock Price from
Lenovo ThinkCentre Tiny-In-One 27 68.6 cm (27") 2560 x 1440 pixels All-in-One PC Black Lenovo ThinkCentre Tiny-In-One 27 68.6 cm (27") 2560 x 1440 pixels All-in-One PC Black
(show image)
11JHRAR1UK ThinkCentre Tiny-In-One 27 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo Tiny-in-One 24 Monitor Lenovo Tiny-in-One 24 Monitor
(show image)
10LLPAR6TK LENOVO Tiny-in-One 24 Monitor 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Switzerland 3 distributor(s)