location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Value Pack LC970 / LC1000 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Value Pack LC970 / LC1000 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20009DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598000225
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94484
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:44:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM Value Pack LC970 / LC1000 (Black/Cyan/Magenta/Yellow) Inkjet Cartridge Bundle ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet printing
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - High (XL) Yield
  • - 4 pc(s)
More>>>
Features
Print technology
Inkjet printing
Quantity per pack *
4 pc(s)
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Black, Cyan, Magenta, Yellow
Cartridge return & recycling
No
Operational conditions
Non-operating relative humidity (non-condensing)
5 - 95%
Weight & dimensions
Weight
205 g
Packaging data
Package type
Blister
Other features
Archival storage life
2 year(s)
Brand Image Product code Product Stock Price from
MM 20008UK ink cartridge 1 pc(s) High (XL) Yield Yellow MM 20008UK ink cartridge 1 pc(s) High (XL) Yield Yellow
(show image)
20008UK 20008UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 20007UK ink cartridge 1 pc(s) High (XL) Yield Magenta MM 20007UK ink cartridge 1 pc(s) High (XL) Yield Magenta
(show image)
20007UK 20007UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Inkjet Cartridge - Replaces Brother LC970Y & LC1000Y - 100% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield MM Yellow Inkjet Cartridge - Replaces Brother LC970Y & LC1000Y - 100% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield
(show image)
20008DK Yellow Inkjet Cartridge - Replaces Brother LC970Y & LC1000Y - 100% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Inkjet Cartridge - Replaces Brother LC970M & LC1000M - 100% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield MM Magenta Inkjet Cartridge - Replaces Brother LC970M & LC1000M - 100% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield
(show image)
20007DK Magenta Inkjet Cartridge - Replaces Brother LC970M & LC1000M - 100% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Inkjet Cartridge - Replaces Brother LC970C & LC1000C - 100% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield MM Cyan Inkjet Cartridge - Replaces Brother LC970C & LC1000C - 100% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield
(show image)
20006DK Cyan Inkjet Cartridge - Replaces Brother LC970C & LC1000C - 100% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces Brother LC970BK & LC1000BK ink cartridge 1 pc(s) Standard Yield MM Black Inkjet Cartridge - Replaces Brother LC970BK & LC1000BK ink cartridge 1 pc(s) Standard Yield
(show image)
20005DK Black Inkjet Cartridge - Replaces Brother LC970BK & LC1000BK 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC970Y ink cartridge 1 pc(s) Original Yellow Brother LC970Y ink cartridge 1 pc(s) Original Yellow
(show image)
LC-970Y LC970Y 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC970VALBP ink cartridge Original Black, Cyan, Magenta, Yellow Brother LC970VALBP ink cartridge Original Black, Cyan, Magenta, Yellow
(show image)
LC-970VB1P LC970VALBP 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-1000YBP Blister Pack ink cartridge Original Yellow Brother LC-1000YBP Blister Pack ink cartridge Original Yellow
(show image)
LC-1000YBP LC-1000YBP Blister Pack 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-1000CBP Blister Pack ink cartridge Original Cyan Brother LC-1000CBP Blister Pack ink cartridge Original Cyan
(show image)
LC-1000CBP LC-1000CBP Blister Pack 0.00
(excl. VAT)
0 (incl. VAT)