location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Black Inkjet Cartridge - Replaces Canon PGI-5BK (0628B001) ink cartridge 1 pc(s) Standard Yield

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black Inkjet Cartridge - Replaces Canon PGI-5BK (0628B001)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30000DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598000287
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172056
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 14:02:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM Black Inkjet Cartridge - Replaces Canon PGI-5BK (0628B001) ink cartridge 1 pc(s) Standard Yield
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Standard Yield
  • - 1 pc(s)
More>>>
Features
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Approximate page yield (A4, black & white, ISO/IEC 19752)
360 pages
Cartridge capacity
Standard Yield
Printing colours *
Black
Cartridge return & recycling
No
Quantity per box
120 pc(s)
Colour
Yes
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
-15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Operational conditions
Non-operating relative humidity (non-condensing)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
60 g
Packaging data
Package type
Blister
Other features
Capacity cartridge
360 sheets
Archival storage life
2 year(s)
Quantity outer carton
120 pc(s)
Logistics data
Case or master carton quantity
120 pc(s)