location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo E310 Headset True Wireless Stereo (TWS) In-ear Calls/Music Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E310
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GXD1Q65146
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892109280 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 240
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 May 2025 21:23:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo E310 Headset True Wireless Stereo (TWS) In-ear Calls/Music Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Calls/Music In-ear Headset
  • - True Wireless Stereo (TWS) Bluetooth 5.3 10 m
  • - Intraaural 50 - 20000 Hz 32 Ω 114 dB
  • - Microphone type: Built-in
More>>>
Performance
Product type *
Headset
Wearing style *
In-ear
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Black
Control type
Touch
Certification
CE,CB,FCC,CEC+DOE,Nrcan,IC VOC+ID,UN38.3+MSDS,JRL,VCCI,ENACOM,TRA,ANATEL,SUBTEL,SRRC,NTRA,ETA-SD,BIS,SDPPI,TRC,KC EMC/RF,CITRA,MCMC,TRA,PTA,NTC,CRA,BSMI
Ports & interfaces
Connectivity technology *
True Wireless Stereo (TWS)
Bluetooth
Yes
Bluetooth version
5.3
Wireless range
10 m
Headphones
Maximum input power
3 mW
Ear coupling *
Intraaural
Headphone frequency
50 - 20000 Hz
Impedance
32 Ω
Headphone sensitivity
114 dB
Driver unit
1.3 cm
Total Harmonic Distortion (THD)
5%
Microphone
Microphone type *
Built-in
Number of microphones
2
Battery
Right earpiece battery capacity
10 mAh
Left earpiece battery capacity
10 mAh
Battery capacity (charging case)
90 mAh
System requirements
Windows operating systems supported
Windows 11
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Weight & dimensions
Weight
33.6 g
Packaging data
Package width
82 mm
Package depth
105 mm
Package height
36 mm
Package weight
91.2 g
Packaging content
AC adapter included *
No
Warranty card
Yes
Cables included
USB Type-C
Power
USB Type-C charging port *
Yes
Supplier features
Battery life
300 min
Charging time
120 min
Country Distributor
Deutschland 1 distributor(s)