location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo WL310 mouse Office Ambidextrous Bluetooth Optical 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WL310
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GY51Q65621
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892108221 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2047
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2025 15:12:23
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Office
Connectivity technology *
Wireless
Device interface *
Bluetooth
Movement detection technology *
Optical
Movement resolution *
1200 DPI
Scroll type *
Wheel
Buttons quantity *
6
Buttons durability (million clicks)
3
Customizable movement resolution
Yes
Number of movement resolution modes
4
Bluetooth version
5.0
Bluetooth Low Energy (BLE)
Yes
Certification
UL mark,CE,BQB,FCC ID,ICID,JRL,VCCI,ICASA,POTRAZ,KVALITET,NCC,ANRT,CERT,ANF,INCM,TRA,EQM RoHS,TRA,MOC(CITRA),ictQATAR,TRA Bahrain,NTRA,TRC,TRA Lebanon,PTA,SRRC,BSMI,NCC,KCC,IDA,SIRIM,NBTC-SDOC,SDPPI,NTC,WPC,Anatel,SUBTEL,CRC,MTC,CONATEL,ARCOTEL
Design
Form factor *
Ambidextrous
Ergonomic design
Yes
Product colour *
Grey
Laser colour
Red
Power
Power source *
Batteries
Number of batteries supported
1
Battery type
AA
Service life of battery
3 month(s)
USB Type-C charging port *
No
USB Power Delivery (USB PD)
No
System requirements
Windows operating systems supported
Windows 10, Windows 11
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 90%
Weight & dimensions
Width
62.7 mm
Depth
41 mm
Height
106.8 mm
Weight
67 g
Packaging data
Quantity per pack *
1 pc(s)
AC adapter included *
No
Package width
75 mm
Package depth
48 mm
Package height
110 mm
Package weight
132 g
Packaging content
Batteries included
Yes
Warranty card
Yes
Country Distributor
Deutschland 1 distributor(s)