location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Tab P11 Plus Mediatek 128 GB 27.9 cm (11") 4 GB Wi-Fi 5 (802.11ac) Android 11 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tab
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P11
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P11 Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZA940406PT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196802822053 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Dec 2024 10:18:48
The date of the most recent change of this product data-sheet in Icecat.
Carbon Footprint (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Tab P11 Plus Mediatek 128 GB 27.9 cm (11") 4 GB Wi-Fi 5 (802.11ac) Android 11 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Grey
  • - 27.9 cm (11") 2000 x 1200 pixels IPS
  • - Mediatek Helio G90T 2 GHz
  • - 128 GB Flash Card reader integrated
  • - Single camera 13 MP Front camera 8 MP
  • - Wi-Fi 5 (802.11ac) Bluetooth 5.1
  • - Lithium Polymer (LiPo) 7500 mAh
  • - Android 11
More>>>
Display
Display diagonal *
27.9 cm (11")
Display resolution *
2000 x 1200 pixels
Maximum refresh rate
60 Hz
Panel type *
IPS
Display brightness
400 cd/m²
Touchscreen type
Capacitive
Pixel density
213 ppi
HD type
2K Ultra HD
Native aspect ratio
15:9
Display number of colours
16.78 million colours
Anti-reflective coating
Yes
Processor
Processor manufacturer *
MediaTek
Processor family *
Mediatek
Processor model *
Helio G90T
Processor cores
8
Processor boost frequency
2.05 GHz
Processor frequency *
2 GHz
Memory
Internal memory *
4 GB
Internal memory type
LPDDR4x-SDRAM
Storage
Internal storage capacity *
128 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
1 TB
Storage media *
Flash
Graphics
Graphics card family
ARM
Graphics card
Mali-G76 MC4
Audio
Number of built-in speakers
4
Audio system
Dolby Atmos
Camera
Rear camera type *
Single camera
Rear camera resolution (numeric) *
13 MP
Auto focus
Yes
Front camera *
Yes
Front camera resolution (numeric)
8 MP
Network
Mobile network connection *
No
Bluetooth
Yes
Bluetooth version
5.1
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Wi-Fi Direct
Yes
Ports & interfaces
USB 2.0 Type-C ports quantity
1
Design
Colour name
Slate Grey
Device type *
Mobile tablet
Form factor *
Slate
Product colour *
Grey
Performance
Assisted GPS (A-GPS) *
No
GLONASS
Yes
GPS (satellite)
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Proximity sensor
Yes
Position location *
Yes
Software
Platform *
Android
Operating system installed *
Android 11
Bundled software
Google Play Google Photos Dolby Atmos Amazon Music Office Tips Google Entertainment Space Google Chrome Google Netflix Kids Space Squid
Battery
Battery included
Yes
Battery technology *
Lithium Polymer (LiPo)
Battery capacity *
7500 mAh
Battery recharge time
3 h
Standby time
789.6000000000001 h
Continuous video playback time
12 h
Continuous audio playback time
15 h
Browsing time (Wi-Fi)
12 h
Power
AC adapter output voltage
10 V
AC adapter output current
2 A
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
258.4 mm
Depth
7.5 mm
Height
163 mm
Weight
490 g
Package width
181 mm
Package depth
277 mm
Package height
43 mm
Package weight
862 g
Packaging content
Keyboard included
Yes
Stylus pen
Yes
Certificates
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
8471300000