location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion KM300 keyboard Mouse included Gaming USB Spanish Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Legion KM300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GX31L64357
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892084013 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2025 16:18:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Legion KM300 keyboard Mouse included Gaming USB Spanish Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming
  • - USB Membrane
  • - Spanish
  • - Full-size (100%) Numeric keypad
  • - Windows keys Adjustable keyboard height
  • - Backlight RGB LED Red/Green/Blue
  • - Mouse included
  • - Black
More>>>
Keyboard
Recommended usage *
Gaming
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Membrane
Keyboard language *
Spanish
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
20 million characters
Windows keys
Yes
Programmable hot keys
Yes
Key travel distance
4 mm
Actuation force
55 g
Rollover
24-key rollover
Certification
CB, cTUVus, TUV Mark, EN62471, FCC SDOC, IECS-003, CE, VCCI, BSMI, KCC-EMC
Design
Backlight *
Yes
Backlight type
RGB LED
Backlight colour
Red/Green/Blue
Adjustable backlight
Yes
Keyboard style
Straight
Ergonomic design
Yes
Adjustable keyboard height
Yes
Product colour *
Black
Features
USB connector type
USB Type-A
Cable length
1.8 m
Features
Plug and Play
Yes
Power
Power source type *
USB
Mouse
Mouse included *
Yes
Form factor
Right-hand
Movement resolution
8000 DPI
Buttons quantity
8
Buttons type
Pressed buttons
Scroll
Yes
Scroll type
Wheel
Illumination colour
Blue, Green, Red
Headset
Headset included
No
System requirements
Windows operating systems supported
Windows 10, Windows 11
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 95%
Weight & dimensions
Keyboard dimensions (WxDxH)
456 x 150.7 x 34.7 mm
Mouse weight
119 g
Packaging data
Package width
550 mm
Package depth
198 mm
Package height
52 mm
Package weight
1.58 kg