location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 225 Wired Mouse and Keyboard Combo

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
225 Wired Mouse and Keyboard Combo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AW5S6AA show
Show alternative article codes used in the online market place
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15427
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2025 13:34:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 225 Wired Mouse and Keyboard Combo
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - USB
  • - Full-size (100%) Numeric keypad
  • - Mouse included
  • - White
  • - 2 pc(s)
More>>>
Designed for Comfort
Designed for Comfort

This mouse and keyboard are one comfortable combo. The mouse has perfectly positioned left and right buttons and a scroll wheel. Plus, with 0-6 degree adjustable feet, you'll be able to type comfortably on a three-zone, full sized keyboard.

Plug and Play Connectivity
Plug and Play Connectivity

Connecting some peripheral devices can be a complex and time consuming task. Who needs that? With easy plug and play USB connectivity, you can get your mouse and keyboard connected quickly so you can get on with your work day.

Easy Cleaning
Easy Cleaning

Use your mouse and keyboard every day and they will accumulate dirt and grime. Over time, this can affect how they perform. Because they were specifically designed to withstand everyday cleaning with select disinfecting wipes,[1] this is one mouse and keyboard combo that's a snap to keep clean.

Keyboard
Recommended usage *
Office
Connectivity technology *
Wired
Device interface *
USB
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
10 million characters
Key travel distance
3 mm
Certification
CE; FCC; IC; RCM; BSMI; EAC; UKCA; KCC; VCCI; ANRT; BIS; NRTL; UkrSepro; RoHS
Country of origin
China
Design
Backlight *
No
Product colour *
White
Surface coloration
Monochromatic
HP segment
Business
Features
Cable length
1.8 m
Power
Power source type *
USB
USB Type-C charging port *
No
USB Power Delivery (USB PD)
No
Mouse
Mouse included *
Yes
Form factor
Ambidextrous
Mouse
Movement detection technology
Optical
Movement resolution
1200 DPI
Buttons quantity
3
Buttons type
Pressed buttons
Scroll
Yes
Scroll type
Wheel
Brand-specific features
HP GTIN (EAN/UPC) with options
(ABB) 198701735489; (ABU) 198701753834; (AC3) 198701753872
HP GTIN (EAN/UPC)
198701735489, 198701753834, 198701753872
Weight & dimensions
Keyboard dimensions (WxDxH)
436 x 138 x 20.5 mm
Mouse dimensions (WxDxH)
112 x 63 x 36 mm
Weight
460 g
Packaging data
Package width
527 mm
Package depth
170 mm
Package height
43 mm
Package weight
776 g
Packaging content
Number of products included *
2 pc(s)
AC adapter included *
No
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Country Distributor
Österreich 1 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 2 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)