- - 54.5 cm (21.4") LCD VA
- - Full HD 1920 x 1080 pixels 16:9
- - 75 Hz 5 ms 200 cd/m² 3000:1
- - AMD FreeSync Flicker-free technology
- - E 15.4 kWh



only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Enjoy how your projects or assignments look on this monitor with excellent, front-of-screen views. It boasts FHD resolution and AMD FreeSync™ technology featuring a 75Hz refresh rate[1] for sharp images and fluid motion.
Clear your mind and your desk with a monitor designed to work in any space. Keep the focus on your screen through the sleek profile, neat cable management, and slim stand with adjustable tilt for your perfect view.
Make your workspace as simple as possible, so you can concentrate on what you do best. Easily setup your monitor by customizing your settings with the intuitive Joypad OSD button or manage them directly from the screen with HP Display Center[2].
By squeezing a larger screen into a smaller frame, this narrow bezel optimizes your display's appearance with an efficient design.
It's never been easier to configure your display with the Joypad OSD button to adjust brightness, resolution, and volume.
Keep your eyes comfortable with subtly warmer display colors onscreen.
Neat cable management solution for a cleaner workspace and more productivity.
Experience smooth, life-like video and clear detail with a 75 Hz refresh rate that provides fluid movement from frame to frame. [1]
Meeting the latest standards with EPEAT® registered, ENERGY STAR® and TCO certifications. [3]
We use 100% recyclable packaging that meets recycling requirements, so it can stay out of the landfill. [5,6]
Customize your display with easy, intuitive HP Display Center software that lets you tailor your settings, partition screens, and even dim the screen. [2]
AMD FreeSync™ technology provides smooth, tear-free videos by reducing input latency, screen tearing, and stuttering. [7]




















Country | Distributor |
---|---|
![]() |
1 distributor(s) |
![]() |
2 distributor(s) |
![]() |
1 distributor(s) |
![]() |
2 distributor(s) |
![]() |
1 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.