location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion Go S 8ARP1 portable game console 20.3 cm (8") 1 TB Touchscreen Wi-Fi White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Legion Go S 8ARP1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83L30007GE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198155364518 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7867
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 May 2025 22:32:14
The date of the most recent change of this product data-sheet in Icecat.
User Guide (9.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Setup Guide (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety and Warranty Guide (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Information (8.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 83L30007GE user manual (32.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User Guide (9.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Legion Go S 8ARP1 portable game console 20.3 cm (8") 1 TB Touchscreen Wi-Fi White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Platform: Legion Go
  • - 3000 MHz Processor cores: 4
  • - Gaming control technology: Analogue / Digital
  • - Built-in touchpad Touchscreen
  • - IPS 20.3 cm (8") 1920 x 1200 pixels
  • - Storage media type: SSD 1 TB
  • - Card reader integrated Wi-Fi Bluetooth USB port Combo headphone/mic port
  • - Power source type: USB/Battery Built-in Lithium Polymer (LiPo) 55.5 Wh
  • - White
More>>>
<p>EXHILARATING SPEED &amp; PERFORMANCE</p>

EXHILARATING SPEED & PERFORMANCE

The Legion Go S boasts AMD's exclusive Z2 Go processor and Zen 3 architecture, offering ultra-responsive gameplay powered by four CPU cores and eight threads. Enjoy 1080p gaming fueled by AMD Radeon™ 800M graphics. Built on AMD RDNA™ 2 architecture, it transforms your games’ visuals and cutting-edge technologies like Radeon™ Super Resolution, FidelityFX™ Super Resolution, and AFMF.

<p>8″ WUXGA Display</p>

8″ WUXGA Display

Enjoy a 1920 x 1200 resolution on an expansive 8″ screen with a 16:10 aspect ratio and native landscape. This PureSight display provides a 37% larger viewing area than average gaming handhelds, making every moment ultra-vibrant and immersive.

<p>120Hz Refresh Rate</p>

120Hz Refresh Rate

The 120Hz refresh rate delivers buttery-smooth visuals, ensuring you never miss a beat during fast-paced gameplay. Experience seamless motion and ultra-clear graphics.

<p>Vivid Color Accuracy</p>

Vivid Color Accuracy

With 100% sRGB color accuracy and 500nit brightness, colors pop with vibrant detail and clarity, enhancing your gaming experience.

<p>ADVANCED THERMAL TECHNOLOGY</p>

ADVANCED THERMAL TECHNOLOGY

Unlock epic gaming with the Legion Go S. Continuing its legacy of handheld innovation, it boasts the relentless Legion ColdFront tech. With an enormous fan and bigger heat sinks, it crushes heat waves, ensuring legendary performance. Stay cool and unstoppable, as cutting-edge 3D fans whisk heat away, keeping you in the game wherever your dreams take you!

<p>LEGION TRUESTRIKE</p>

LEGION TRUESTRIKE

Conquer every game with ergonomic Legion TrueStrike Controllers! Flaunting RGB lighting, they blend style and function seamlessly. Effortlessly switch between short and long presses with the adjustable trigger for different play scenarios. Experience fluid control with hall effect RGB joysticks, and unleash mighty combos with the large Pivot D-Pad.

<p>Ergonomic Excellence</p>

Ergonomic Excellence

Unleash your potential with the streamlined ergonomic unibody design.  Built for all-day comfort, their anti-slip texture ensures you stay in control during the fiercest battles. Game like a boss with unmatched grip and precision!

<p>Adaptive Precision</p>

Adaptive Precision

Master every scenario with the adjustable trigger switch! Effortlessly tailor your trigger response for FPS or racing games, switching between short and long presses with ease. Customize your gameplay and dominate!

<p>Smooth &amp; Stylish</p>

Smooth & Stylish

Experience ultra-smooth control with Hall effect joysticks, complete with RGB flair. Achieve pinpoint accuracy and fluid movements while gaming in style. Let your true colors shine through!

<p>Combo Powerhouse</p>

Combo Powerhouse

Execute powerful combos with the large Pivot D-Pad, designed for fighting game enthusiasts. Its responsive touchpad makes navigation a breeze, giving you the edge to conquer your opponents with precision!

<p>Power Up &amp; Go</p>

Power Up & Go

Stay unstoppable with a 55.5Whr battery and Rapid Charge Pro, refueling swiftly. The travel-ready 65W adapter is airline-approved. Use the Legion Space hotkey to fine-tune your power settings and extend play without a pause.

<p>Power, Space, &amp; Speed</p>

Power, Space, & Speed

Experience unbeatable gaming with up to 32GB LPDDR5X memory and 1TB PCIe Gen4 storage on the Lenovo Legion Go S. Load games instantly and expand your storage via Micro-SD for unparalleled speed and space right from the start.

<p>Connect &amp; Go!</p>

Connect & Go!

Legion Go S boasts dual USB4 Type-C ports for effortless connectivity with docks and monitors via DisplayPort 1.4. Enjoy rapid 40Gbps file transfers or elevate your game with eGPU support, adapting to any setup for supreme versatility.

<p>Lag-Free &amp; Locked-In</p>

Lag-Free & Locked-In

Enhance your matches with WiFi 6E for swift, stable connections. Dock Legion Go S to play on a TV or gaming monitor and link controllers and headsets via Bluetooth 5.3. Legion Space boosts your network, cutting latency for fluid gameplay anywhere.

<p>Unleash Epic Sound</p>

Unleash Epic Sound

Experience front-firing immersive audio and clear chat function via built-in mics. Go wireless with Legion E510 Headphones for ultimate freedom. Dive in, connect, and prepare for an audio adventure.

<p>LEGION ECOSYSTEM</p>

LEGION ECOSYSTEM

Expand your PC gaming experience with the Legion Ecosystem and Legion Go S. Connect to the big screen with the Legion Go Dock or enjoy private viewing with Legion AR Glasses 2. Protect your device with a screen protector, customize it with joystick caps, immerse in sound with earbuds, and even more.

Performance
Platform *
Legion Go
SSD form factor
M.2
Processor architecture
AMD Zen 2
Processor frequency
3000 MHz
Processor boost frequency
4.3 GHz
Processor cores
4
Processor threads
8
Graphics processor
AMD Radeon Graphics
Internal memory
32000 MB
Internal memory type
LPDDR5x
Memory clock speed
6400 MHz
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Number of microphones
2
Operating system installed
Windows
Operating system version
Windows 11 Home
Design
Product colour *
White
Gaming control technology *
Analogue / Digital
Gaming control function buttons *
D-pad, Menu button, View button
Built-in touchpad
Yes
Analog thumbsticks
Yes
Volume control
Buttons
Material
Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC)
Colour name
Glacier white
Display
Display diagonal *
20.3 cm (8")
Display *
IPS
Touchscreen *
Yes
Display resolution
1920 x 1200 pixels
Display brightness
500 cd/m²
Aspect ratio
16:10
Touch technology
Multi-touch
Panel type
IPS
Maximum refresh rate
120 Hz
Storage
Storage media type *
SSD
Built-in memory capacity *
1 TB
SSD interface
PCI Express 4.0
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Network
Wi-Fi *
Yes
Bluetooth *
Yes
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Bluetooth version
5.3
Ports & interfaces
USB port
Yes
USB version
USB4 Gen 3x2
USB connector type
USB Type-C
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Multimedia
Built-in camera *
No
Built-in microphone
Yes
Number of built-in speakers
2
Speaker power
2 W
Power
Power source type
USB/Battery
Battery type
Built-in
Battery technology
Lithium Polymer (LiPo)
Battery capacity
55.5 Wh
Continuous audio playback time
15.4 h
Continuous video playback time
15.4 h
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
AC adapter power
65 W
USB Power Delivery (USB PD)
Yes
USB Power Delivery revision
3.0
USB Type-C charging port *
Yes
Operational conditions
Operating temperature (T-T)
-5 - 35 °C
Operating relative humidity (H-H)
8 - 95%
Weight & dimensions
Width
298.5 mm
Depth
127.5 mm
Height
43.4 mm
Weight
740 g
Packaging content
AC adapter included *
Yes
User guide
Yes
Batteries included
Yes
Technical details
Sustainability certificates
ErP
Warranty period
2 year(s)
Packaging data
Package width
421 mm
Package depth
117 mm
Package height
184 mm
Package weight
1.7 kg
Battery
Rechargeable battery
Yes
Country Distributor
Deutschland 1 distributor(s)
Österreich 1 distributor(s)