location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon RF 24mm F1.4L VCM (Premium Garantie CH) MILC Wide lens Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RF 24mm F1.4L VCM (Premium Garantie CH)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6907C006
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574690018
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1378
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Oct 2024 14:26:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon RF 24mm F1.4L VCM (Premium Garantie CH) MILC Wide lens Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Component for: MILC Wide lens Black
  • - Lens structure (elements/groups): 15/11
  • - Maximum aperture number: 1.4
  • - Closest focusing distance: 0.24 m
  • - Auto focus Manual focus
  • - Dustproof
More>>>
Lens system
Component for *
MILC
Lens type *
Wide lens
Lens structure (elements/groups) *
15/11
Lens viewing angle, horizontal
74°
Focus adjustment
Auto/Manual
Lens viewing angle, vertical
53°
Fixed focal length
24 mm
Lens viewing angle, diagonal
84°
Minimum aperture number *
16
Number of diaphragm blades
11
Closest focusing distance *
0.24 m
Maximum aperture number *
1.4
Number of aspheric elements
1
Zoom capability *
No
Image sensor format
Full frame
Lens mount interface *
Canon RF
Teleconverter/Extender compatible
No
Control ring
Yes
Image stabilizer
Yes
Image stabilizer type
In-Body Image Stabilization (IBIS), Optical Image Stabilization (OIS)
Image stabilizer number of stops (IBIS x OIS)
8
Performance
Auto focus
Yes
Manual focus
Yes
AF actuator
Nano USM, VCM
Camera brands compatibility *
Canon
Performance
Maximum magnification
0.17x
Ultrasonic motor (USM)
Yes
Circular aperture
Yes
Lens coating features
Air Sphere Coating (ASC), Subwavelength Structure Coating (SWC), Super Spectra Coating (SSC)
Number of Ultra-low Dispersion (UD) elements
2
Lens hood
Yes
Lens hood type
Removable lens hood
Lens hood model
EW-73G
Design
Product colour
Black
Mounting type
Bayonet
Dustproof
Yes
Moisture-resistant
Yes
Logistics data
Layers per pallet
3 pc(s)
Weight & dimensions
Length
99.3 mm
Weight
515 g
Diameter *
7.65 cm
Filter size *
67 mm
Packaging data
Package width
137 mm
Package depth
137 mm
Package height
265 mm
Package weight
900 g
Packaging content
Lens cap included
Yes
Lens cap model
E-67II
Rear lens cap included
Yes
Rear lens cap model
RF