location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon XF605 Handheld camcorder 13.4 MP CMOS 4K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XF605
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5076C002
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5418
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Oct 2024 14:01:45
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon XF605 Handheld camcorder 13.4 MP CMOS 4K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld camcorder 13.4 MP CMOS 25.4 / 1 mm (1 / 1") Black
  • - Optical zoom: 15x Digital zoom: 30x
  • - Memory card
  • - LCD Built-in display 8.89 cm (3.5")
  • - 4K Ultra HD 3840 x 2160 pixels 120 fps
  • - Built-in microphone Built-in speaker(s)
  • - HDMI DC-in jack XLR in
  • - Wi-Fi Ethernet LAN
  • - 2.5 h
More>>>
Broadcast-quality video
Broadcast-quality video

The large 1.0-inch Type CMOS sensor and DIGIC DV7 processor work in harmony to deliver 4K UHD 60P/50P in 4:2:2 10-bit XF-AVC and MP4, as well as FHD 120P HFR for exceptional image quality and flexibility in post-production.

Professional optics and control
Professional optics and control

Resolve fine details with the 4K ready L-Series lens offering 15x optical zoom, and equipped with independent rings for Zoom, Focus and Iris control. Also featured are three Image Stabilisation modes, as well as built-in ND filters and Infrared mode, offering even greater control.

Advanced autofocus
Advanced autofocus

Acquire pin-sharp focus on your subject’s eyes with Eye tracking AF*, and intelligent head tracking via EOS iTR AF X, an innovative ‘deep learning’ technology to track a subject's head, even when looking away.

* Eye Tracking AF also supported in S&F modes.

Professional connectivity and streaming
Professional connectivity and streaming

XF605 seamlessly integrates into live and offline environments, with 12G-SDI, Wi-Fi and Ethernet for IP streaming. The Content Transfer Mobile app enables the editing of News ML-G2 compliant metadata, transferring of footage to your iPhone, and direct uploading to FTP servers.

Canon’s XC Protocol for multi-camera control solutions are also supported.

Intuitive controls and customisation
Intuitive controls and customisation

Stay in control and customize the XF605 to your needs with independent controls and 11 assignable buttons. An enhanced touchscreen interface allows for quick and intuitive control of on-screen settings, menu navigation and playback control. A new multi-function accessory shoe opens the door for additional accessories with expanded capabilities.

Recording versatility
Recording versatility

Capture an expanded dynamic range in Canon Log 3 for flexibility in post-production or shoot directly in broadcast-ready PQ or HLG HDR formats. Simultaneous recording to dual SD cards in a variety of formats (incl. All-I & Long GOP) offers maximum flexibility for your production needs.

Shared colour science
Shared colour science

XF605 supports the same colour matrices as Canon's Cinema EOS and EOS R System product ranges, reducing the time needed in post-production to match colour in footage from multiple camera ranges.

Durable and lightweight
Durable and lightweight

With its notably compact size and body weight of approximately 2,010g, XF605 is the perfect ‘carry-on’ companion. Despite its small dimensions, it’s a highly capable workhorse camcorder, with a durable dust and drip-proof design.

Canon Multi-Camera Control App
Canon Multi-Camera Control App

Simultaneously control up to 4 professional video cameras with your smartphone via Wi-Fi by taking advantage of Canon’s XC protocol built-in to numerous Cinema EOS and XF cameras.

Access live view monitoring, as well as manage various camera settings including exposure, focus, zoom, record trigger, record format and much more.

Compatible with the EOS C70, C300 Mark III, C500 Mark II and XF605. Available to download from the iOS App Store in December 2023.

Image sensor
Total megapixels *
13.4 MP
Sensor type *
CMOS
Optical sensor size *
25.4 / 1 mm (1 / 1")
Lens system
Focal length (35mm film equivalent)
25.5 - 382.5 mm
Optical zoom *
15x
Filter size
58 mm
Digital zoom *
30x
Image stabilizer *
Yes
Image stabilizer type
Optical Image Stabilization (OIS)
Maximum aperture number
2.8
Storage
Camcorder media type *
Memory card
Compatible memory cards *
SD, SDHC, SDXC
Memory slots
2
Focusing
Focus adjustment
Auto/Manual
Exposure
ISO sensitivity
200, 12800, Auto
Gain adjustment range
-6 - 21 dB
White balance
White balance
Cloudy, Custom modes, Daylight, Flash, Fluorescent, Shade, Tungsten
Shutter
Camera shutter speed
1/2000 s
Display
Display diagonal *
8.89 cm (3.5")
Built-in display *
Yes
Display
LCD
Viewfinder
Viewfinder type *
Optical
Viewfinder technology
OLED
Camera
Camcorder type *
Handheld camcorder
Minimum illumination
1.5 lx
Image processor
DIGIC DV 7
Simultaneous recording
Yes
Built-in ND filter
Yes
3D *
No
Design
Product colour *
Black
Video
HD type *
4K Ultra HD
Video
Maximum video resolution *
3840 x 2160 pixels
Video resolutions
1280 x 720, 1920 x 1080, 3840 x 2160
Video formats supported
H.265, MP4, MPEG4, MXF
Analog signal format system
NTSC, PAL
Pre-record
Yes
Maximum frame rate
120 fps
Still image
Maximum image resolution *
3840 x 2160 pixels
Image formats supported
JPEG
Audio
PCM digital audio
16-bit/48 kHz
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
HD-SDI output
Yes
DC-in jack
Yes
XLR in
Yes
Headphone outputs *
1
HDMI *
Yes
Ethernet LAN (RJ-45) ports
1
Headphone connectivity
3.5 mm
Network
Bluetooth *
No
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Near Field Communication (NFC) *
No
Ethernet LAN
Yes
Battery
Battery life (max) *
2.5 h
Technical details
Number of diaphragm blades
9
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-5 - 45 °C
Weight & dimensions
Width
168 mm
Depth
173 mm
Height
333 mm
Weight *
2.01 kg
Brand Image Product code Product Stock Price from
Canon Cinema EOS C70 Handheld camcorder 9.6 MP 4K Ultra HD Black Canon Cinema EOS C70 Handheld camcorder 9.6 MP 4K Ultra HD Black
(show image)
4507C003 C70 0.00
(excl. VAT)
0 (incl. VAT)
Canon XF XF405 Handheld camcorder 13.4 MP CMOS 4K Ultra HD Black Canon XF XF405 Handheld camcorder 13.4 MP CMOS 4K Ultra HD Black
(show image)
2212C002 XF405 0.00
(excl. VAT)
0 (incl. VAT)
Canon XA XA55 Handheld camcorder 13.4 MP CMOS 4K Ultra HD Black Canon XA XA55 Handheld camcorder 13.4 MP CMOS 4K Ultra HD Black
(show image)
3668C003 XA55 0.00
(excl. VAT)
0 (incl. VAT)
Canon XF XF705 Handheld/Shoulder camcorder 13.4 MP CMOS 4K Ultra HD Black Canon XF XF705 Handheld/Shoulder camcorder 13.4 MP CMOS 4K Ultra HD Black
(show image)
3041C003 XF705 0.00
(excl. VAT)
0 (incl. VAT)
Canon XF XF705 Handheld camcorder 13.4 MP CMOS 4K Ultra HD Black Canon XF XF705 Handheld camcorder 13.4 MP CMOS 4K Ultra HD Black
(show image)
3041C008 XF705 0.00
(excl. VAT)
0 (incl. VAT)
Canon XF XF400 Handheld camcorder 8.29 MP CMOS 4K Ultra HD Black Canon XF XF400 Handheld camcorder 8.29 MP CMOS 4K Ultra HD Black
(show image)
2213C008 XF400 0.00
(excl. VAT)
0 (incl. VAT)
Canon XF XF405 Handheld camcorder 8.29 MP CMOS 4K Ultra HD Black Canon XF XF405 Handheld camcorder 8.29 MP CMOS 4K Ultra HD Black
(show image)
2212C010 XF405 0.00
(excl. VAT)
0 (incl. VAT)