location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP GJ119AA graphics card NVIDIA GeForce 8400 GS 0.25 GB GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GJ119AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GJ119AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585182084 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147147
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2021 09:08:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Nov 2009
Product end of life date
Bullet Points HP GJ119AA graphics card NVIDIA GeForce 8400 GS 0.25 GB GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA GeForce 8400 GS 0.25 GB GDDR2
  • - 2560 x 1600 pixels 64 bit PCI Express x1
  • - DVI-I ports quantity: 1
  • - DirectX version: 10.0 OpenGL version: 2.0
More>>>
Processor
Graphics processor family *
NVIDIA
Graphics processor *
GeForce 8400 GS
Processor frequency *
450 MHz
Maximum resolution *
2560 x 1600 pixels
Memory
Discrete graphics card memory *
0.25 GB
Graphics card memory type *
GDDR2
Memory bus *
64 bit
Ports & interfaces
Interface type *
PCI Express x1
DVI-I ports quantity *
1
Performance
PhysX
No
TV tuner integrated *
No
DirectX version *
10.0
Shader model version *
4.0
OpenGL version *
2.0
Dual Link DVI *
Yes
Design
Cooling type *
Active