location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Color Inkjet Cartridge - Replaces Canon CL-513 (2971B001) - 14% Extra ink compared to OEM ink cartridge 1 pc(s) Compatible High (XL) Yield Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color Inkjet Cartridge - Replaces Canon CL-513 (2971B001) - 14% Extra ink compared to OEM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30021DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598012150
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139510
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 19:08:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM Color Inkjet Cartridge - Replaces Canon CL-513 (2971B001) - 14% Extra ink compared to OEM ink cartridge 1 pc(s) Compatible High (XL) Yield Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compatible
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan, Magenta, Yellow
  • - Colour ink type: Pigment-based ink
  • - High (XL) Yield
  • - Colour ink page yield: 400 pages
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: Canon
  • - 1 pc(s)
More>>>
Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
15 ml
Colour ink page yield *
400 pages
Type *
Compatible
Cartridge capacity
High (XL) Yield
Features
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Brand compatibility *
Canon
Cartridge return & recycling
Yes
Replacement for
Canon CL-513
OEM code
2971B001
Packaging data
Package weight
76 g
Package type
Blister
Brand Image Product code Product Stock Price from
MM 30020UK ink cartridge 1 pc(s) High (XL) Yield Black MM 30020UK ink cartridge 1 pc(s) High (XL) Yield Black
(show image)
30020UK 30020UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces Canon PG-512 (2969B001) - 20% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield MM Black Inkjet Cartridge - Replaces Canon PG-512 (2969B001) - 20% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield
(show image)
30020DK Black Inkjet Cartridge - Replaces Canon PG-512 (2969B001) - 20% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
Canon PG-510/CL-511 BK/C/M/Y Ink Cartridge Multipack Canon PG-510/CL-511 BK/C/M/Y Ink Cartridge Multipack
(show image)
2970B010 PG-510/CL-511 BK/C/M/Y Ink Cartridge Multipack 0.00
(excl. VAT)
0 (incl. VAT)
Canon PG-512 Twin Pack ink cartridge 2 pc(s) Original Standard Yield Photo black Canon PG-512 Twin Pack ink cartridge 2 pc(s) Original Standard Yield Photo black
(show image)
2969B010 PG-512 Twin Pack 0.00
(excl. VAT)
0 (incl. VAT)
Canon CL-511 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow Canon CL-511 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow
(show image)
2972B010 CL-511 0.00
(excl. VAT)
0 (incl. VAT)
Canon CL-511 Colour ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow Canon CL-511 Colour ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow
(show image)
2972B009 CL-511 Colour 0.00
(excl. VAT)
0 (incl. VAT)
Canon CL-513 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow Canon CL-513 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow
(show image)
2971B009 CL-513 0.00
(excl. VAT)
0 (incl. VAT)
Canon PG-510 BL w/Sec ink cartridge 1 pc(s) Original Black Canon PG-510 BL w/Sec ink cartridge 1 pc(s) Original Black
(show image)
2970B009 PG-510 BL w/Sec 0.00
(excl. VAT)
0 (incl. VAT)
Canon PG-510 ink cartridge 1 pc(s) Original Black Canon PG-510 ink cartridge 1 pc(s) Original Black
(show image)
2970B008 PG-510 0.00
(excl. VAT)
0 (incl. VAT)
Canon PG-512 ink cartridge 1 pc(s) Original Black Canon PG-512 ink cartridge 1 pc(s) Original Black
(show image)
2969B009 PG-512 0.00
(excl. VAT)
0 (incl. VAT)