More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N Wireless Router
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5D8233DF4
Category:
Wireless Routers

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
249427
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
No information available on Specs
Login or signup for Full Icecat
to access all product specs
to access all product specs
Source | Testseek summary | Average rating | |||
---|---|---|---|---|---|
Uk has collected 7 expert reviews for Belkin N wireless router and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
73%
|
Source | Review comments | Score |
---|---|---|
pcworld.com_techhive.com
Updated:
2011-09-25 19:41:00 |
A low-cost router that doesnt skimp on performance or design, though it lacks gigabit ethernet. Great setup software and lifetime warranty.
![]() ![]() ![]() |
0%
|
Laptopmag.com
Updated:
2011-09-25 19:41:00 |
For $89, the Belkin N Wireless router doesn’t offer the fastest throughput, but it does provide lots of coverage.
![]() ![]() ![]() |
60%
|
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
WRT54GL-EU | Wireless-G Router |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
DIR-635/DE | DIR-635 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Eminent |
![]() (show image) |
EM4050 | Wireless 54Mbps Router, AP, WDS High performance (wLink) |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
WRT54G | WRT54G |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
WRT54GC | WRT54GC |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
WRT54GL | WRT54GL |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
DIR-635/E | DIR-635/E |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
3com |
![]() (show image) |
3CRWER200-75-ME | 3CRWER200-75-ME |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
WAG200G-EU | WAG200G |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|