location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion Go 8APU1 portable game console 22.4 cm (8.8") 512 GB Touchscreen Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Legion Go 8APU1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83E10056UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198155304491 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 May 2025 22:15:45
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (28.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Information (8.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User Guide (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 83E10056UK user manual (16.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Legion Go 8APU1 portable game console 22.4 cm (8.8") 512 GB Touchscreen Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Platform: Legion Go AMD Ryzen Z1 Extreme
  • - 3300 MHz Processor cores: 8
  • - Gaming control technology: Analogue / Digital
  • - Built-in touchpad Touchscreen
  • - IPS 22.4 cm (8.8") 2560 x 1600 pixels
  • - Storage media type: SSD 512 GB
  • - Card reader integrated Wi-Fi Bluetooth USB port Combo headphone/mic port
  • - Power source type: USB/Battery Built-in Lithium Polymer (LiPo) 49.2 Wh 7.1 h
  • - Black
More>>>
AMD Ryzen™ Z1 Series processors: Bring the Game

Unmatched power meets ruthless efficiency. Armed with AMD Ryzen™ Z1 Series processors with RDNA™ graphics, Legion Go is raw power tempered for your palms. Built for unyielding dominance, these chips are fine-tuned for power ranges unseen before—brace for blinding speed and silky-smooth gameplay, even on the toughest titles. No overheating, no battery drain, just an unbroken focus on your conquests.

Windows 11
Windows 11

Embrace a new era of handheld gaming. Experience superior performance, streamlined access to games, and an intuitive interface designed for gamers.

AMD Ryzen Z1 Series Processors
AMD Ryzen Z1 Series Processors

Put unbeatable power in the palm of your hand. They’re purpose-built with voltage curves optimized for entirely new power ranges.

Lenovo PureSight Gaming Display
Lenovo PureSight Gaming Display

Dive into stunning visuals with the 8.8″ QHD+ display with 500 nits brightness, & a 10-point touchscreen for easier navigation.

Design & Control
Design & Control

Feel gaming precision with ergonomically designed detachable Legion TrueStrike controllers, while Shadow Black finish offers style & functionality.

Battery
Battery

A 49.2Whr battery offers long gaming sessions. Plus Super Rapid Charge tech brings quick charging, & power bypass mode for longevity.

Legion Space
Legion Space

The ultimate gaming hub provides a gateway to a huge library of games while customizing settings and monitoring real-time system information.

<p>
MULTIPLE MODES FOR MULTIPLE WINS
</p>
<p>
    Handheld Mode
</p>

MULTIPLE MODES FOR MULTIPLE WINS

Handheld Mode

In handheld mode, transform your beloved palm device into a portal gaming PC, pushing mobile performance limits and perfect for on-the-go gaming.

<p>
MULTIPLE MODES FOR MULTIPLE WINS
</p>
<p>
    FPS Mode
</p>

MULTIPLE MODES FOR MULTIPLE WINS

FPS Mode

FPS mode, when paired with the optional controller base, is tailored for FPS enthusiasts, with the left side acting as WASD keys and the right side as a vertical mouse, enhancing aiming and precision to quick-scope, slide cancel, and head glitch your way to greatness.

<p>
MULTIPLE MODES FOR MULTIPLE WINS
</p>
<p>
    Detachable Mode
</p>

MULTIPLE MODES FOR MULTIPLE WINS

Detachable Mode

After a long day of work or school, imagine unwinding with a relaxing yet immersive gaming session. With Legion Go, it's a breeze! Simply dock your Legion Go to your favorite Legion monitor or TV and settle onto your couch with ergonomically crafted controllers in your hands. Experience gaming in the most comfortable way possible.

<p>
MULTIPLE MODES FOR MULTIPLE WINS
</p>
<p>
    Battle Station Mode
</p>

MULTIPLE MODES FOR MULTIPLE WINS

Battle Station Mode

Legion Go's Battle Station Mode takes gaming to the next level. Dock it with your favorite Legion monitor, seamlessly connect it with all your beloved Legion accessories, and boom, you're poised to dominate the gaming battlefield.

<p>
MULTIPLE MODES FOR MULTIPLE WINS
</p>
<p>
    Legion Glasses
</p>

MULTIPLE MODES FOR MULTIPLE WINS

Legion Glasses

With Legion Glasses compatibility, explore augmented realities while comfortably indulging in the world of gaming from the comfort of your couch.

<p>
    Lenovo PureSight Gaming Display
</p>

<p>
    Dominating Visuals
</p>

Lenovo PureSight Gaming Display

Dominating Visuals

Immerse yourself in handheld gaming with the Lenovo Legion Go.

<p>
LEGION SPACE
</p>
<p>
    Massive Game Library
</p>

LEGION SPACE

Massive Game Library

Legion Space brings together games from all your favorite platforms, eliminating the need to juggle multiple launchers and interfaces.

<p>
LEGION SPACE
</p>
<p>
    Configure Settings &amp; Monitor Performance
</p>

LEGION SPACE

Configure Settings & Monitor Performance

Legion Go is fully customizable, so you can tweak a myriad of settings to enhance your gaming experience and make it uniquely yours.

<p>
LEGION SPACE
</p>
<p>
    Gamesplanet Store
</p>

LEGION SPACE

Gamesplanet Store

Discover the Gamesplanet store, where Lenovo ID users unlock incredible discounts on select games, enabling you to play more for less.

<p>LENOVO LEGION COLDFRONT</p><p>Stay Cool &amp; Cook Your Competition</p>

LENOVO LEGION COLDFRONT

Stay Cool & Cook Your Competition

Turn up the heat on your foes with the Legion Go’s ColdFront thermal technology. It guarantees smooth, uninterrupted gameplay

<p>
SEIZE THE WIN WITH ULTIMATE CONTROLS
</p>
<p>
    Lean Back &amp; Get to Work
</p>

SEIZE THE WIN WITH ULTIMATE CONTROLS

Lean Back & Get to Work

Flip out the kickstand to get optimal viewing angles and game comfortably with detachable joysticks in hand while sitting at a table or lounging in bed.

<p>
SEIZE THE WIN WITH ULTIMATE CONTROLS
</p>
<p>
    Hall Effect Joysticks
</p>

SEIZE THE WIN WITH ULTIMATE CONTROLS

Hall Effect Joysticks

Send joystick drift back to the lobby with durable hall effect joysticks. Enjoy maximum responsiveness and accuracy, capturing every movement, giving you a competitive edge.

<p>
SEIZE THE WIN WITH ULTIMATE CONTROLS
</p>
<p>
    Light Them Up
</p>

SEIZE THE WIN WITH ULTIMATE CONTROLS

Light Them Up

The RGB lighting on these two joysticks unlocks a stunning spectrum of over 16.7 million colors. Personalize it to perfection through Legion Space, making it uniquely yours.

<p>
SEIZE THE WIN WITH ULTIMATE CONTROLS
</p>
<p>
    Mappable Controls &amp; Trackpad
</p>

SEIZE THE WIN WITH ULTIMATE CONTROLS

Mappable Controls & Trackpad

Level up your gaming experience with fully customizable controls, at your command via Legion Space. Its unique design boasts an integrated trackpad for seamless and precise mouse control.

<p>
SEIZE THE WIN WITH ULTIMATE CONTROLS
</p>
<p>
    Controller Base
</p>

SEIZE THE WIN WITH ULTIMATE CONTROLS

Controller Base

The included controller base is your optional ticket to FPS domination. Attach it effortlessly with magnetic precision to elevate your control and wrist support during intense gaming sessions.

<p>
    Unleash Unmatched Comfort &amp; Precision
</p>
<p>
    Redefining game control, the Legion Go’s TrueStrike controllers are meticulously designed with biomechanical precision. Nestling into your hand, they ensure optimal posture, reducing finger stretch and wrist strain.
</p>

Unleash Unmatched Comfort & Precision

Redefining game control, the Legion Go’s TrueStrike controllers are meticulously designed with biomechanical precision. Nestling into your hand, they ensure optimal posture, reducing finger stretch and wrist strain.

The cylindrical controllers fit snuggly into your palm, giving you ample space to hold them without getting caught in awkward finger positions.

Precision Comfort
Precision Comfort

The 12° slants of the upper two corners ensure your index fingers rest naturally on the shoulder buttons, enabling more intuitive button presses.

Science Meets Design for the Win
Science Meets Design for the Win

Large, precisely spaced buttons for 95% of users—ensuring comfort, reducing fatigue, and boosting precision.

Say Hello to Comfortable Gaming
Say Hello to Comfortable Gaming

Game with controllers designed for natural handshake posture, easing wrist strain & boosting comfort with a 60-80° angle when resting on a surface.

<p>
Memory &amp; Storage
</p>
<p>
    PC Gaming Power Goes Handheld
</p>

Memory & Storage

PC Gaming Power Goes Handheld

The seamlessly integrated memory and storage components deliver optimal gaming performance and lightning-fast load times. With 16GB LPDDR5X RAM operating at 7500MHz, multitask effortlessly and boost productivity. Store all your favorite games, media, and files with the generous PCIe Gen4 Storage. Expand storage easily using the micro-SD card slot, keeping your games intact.

<p>
Battery Power
</p>
<p>
    Supercharge Your Gameplay
</p>

Battery Power

Supercharge Your Gameplay

With unrivaled battery technology, take control of your gaming destiny with a 49.2Whr capacity for uninterrupted gaming sessions without constant recharging. Plus, Super Rapid Charge you'll be back in action within minutes.

<p>
Audio
</p>
<p>
    Unleashing Audio Excellence
</p>

Audio

Unleashing Audio Excellence

Immerse in aural perfection with an integrated 2x2W speaker system, a symphony in your palms, crafting crystal-clear soundscapes. Amplify the audio realm with our optional Smart AMP, boosting volume across the audio spectrum and bringing you strikingly vivid, spacious sound.

<p>
    LEGION GO ACCESSORIES
</p>

<p>
    Get Kitted Out
</p>

LEGION GO ACCESSORIES

Get Kitted Out

Turn every location into your gaming arena with Legion Go's range of game-changing accessories. Our resilient carrying cases safeguard your device for any journey which perfectly fits in our Legion gaming backpack. Unleash the thrill of handheld PC gaming anytime, anywhere, in style. Step into the future with Legion Glasses—versatile AR smart glasses with micro-OLED, transforming the gaming landscape beyond physical limits. With Legion Go, gaming knows no bounds.

Performance
Platform *
Legion Go
SSD form factor
M.2
Processor architecture
AMD Zen 4
Processor model
AMD Ryzen Z1 Extreme
Processor frequency
3300 MHz
Processor boost frequency
5.1 GHz
Processor cores
8
Processor threads
16
Graphics processor
AMD Radeon 780M
Internal memory
16000 MB
Internal memory type
LPDDR5x
Memory clock speed
7500 MHz
Ambient light sensor
Yes
Gyroscope
Yes
Operating system installed
Windows
Operating system version
Windows 11 Home
Design
Product colour *
Black
Gaming control technology *
Analogue / Digital
Gaming control function buttons *
D-pad
Built-in touchpad
Yes
Analog thumbsticks
Yes
Volume control
Buttons
Colour name
Shadow black
Display
Display diagonal *
22.4 cm (8.8")
Display *
IPS
Touchscreen *
Yes
Display resolution
2560 x 1600 pixels
Display brightness
500 cd/m²
Aspect ratio
16:10
Touch technology
Multi-touch
Panel type
IPS
Maximum refresh rate
144 Hz
Storage
Storage media type *
SSD
Built-in memory capacity *
512 GB
SSD interface
PCI Express 4.0
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Network
Wi-Fi *
Yes
Bluetooth *
Yes
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Bluetooth version
5.3
Ports & interfaces
USB port
Yes
USB version
USB4 Gen 2x2
USB connector type
USB Type-C
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Multimedia
Built-in camera *
No
Built-in microphone
Yes
Number of built-in speakers
2
Speaker power
2 W
Power
Power source type
USB/Battery
Battery type
Built-in
Battery technology
Lithium Polymer (LiPo)
Battery capacity
49.2 Wh
Battery life (max) *
7.1 h
Continuous audio playback time
7.55 h
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
AC adapter power
65 W
USB Power Delivery (USB PD)
Yes
USB Power Delivery revision
3.0
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
8 - 95%
Weight & dimensions
Width
298.8 mm
Depth
131 mm
Height
40.7 mm
Weight
854 g
Technical details
Sustainability compliance
Yes
Sustainability certificates
ErP
Compliance certificates
RoHS