location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MX300 Inkjet A4 4800 x 1200 DPI 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2182B002
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81159
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MX300 Inkjet A4 4800 x 1200 DPI 22 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 22 ppm
  • - Colour copying Mono scanning Colour faxing
  • - Direct printing
  • - USB port
  • - 7 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Print speed (colour, normal quality, A4/US Letter)
17 ppm
DVD/CD printing
No
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (colour, normal quality, A4)
17 cpm
Maximum number of copies
99 copies
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Fax
Faxing *
Colour faxing
Fax speed (A4)
3 sec/page
Error Correction Mode (ECM)
Yes
Fax coding methods
MH, MR
Features
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
DL
Borderless printing media sizes
A4
Media weight (tray 1)
64 - 105 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Performance
Sound pressure level (printing)
39.5 dB
Mac compatibility
Yes
Minimum system requirements
CD-ROM / 1024x768
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
13 W
Power consumption (standby)
1.7 W
Power consumption (off)
1 W
System requirements
Minimum RAM
128 MB
Minimum storage drive space
800 MB
Minimum processor
Pentium II 300 MHz/PowerPC G3
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight
7 kg
Packaging content
Bundled software
MP Navigator EX, Easy-PhotoPrint EX, ScanSoft OmniPage SE (OCR), NewSoft Presto! PageManager
Other features
Dimensions (WxDxH)
465 x 440 x 174 mm
Power requirements
AC 100-240V, 50/60Hz
Standard media sizes
10 x 15cm, 10 x 18cm, 13 x 18cm, 20 x 25cm, Credit Card (54 x 86mm)
Compatible operating systems
Windows Vista / Windows XP SP1, SP2 / Windows 2000 Professional SP2, SP3, SP4 Mac OS X v.10.2.8 - v.10.4
PictBridge
Yes
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Fax, Print
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:07:16
Uk has collected 14 expert reviews for Canon PIXMA MX300 Inkjet A4 4800 x 1200 DPI 22 ppm and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
techadvisor.co.uk
Updated:
2011-09-25 22:07:16
Product Code: 2182B008AA The Canon Pixma MX300 colour inkjet multifunction printer offers students and home-office users basic functionality for a low initial price. If you print a lot, however, look elsewhere, because the Canon Pixma MX300s inks c...
Bottom line The Canon Pixma MX330 gives entry-level users a decent multifunction device to work with, but high-volume users would do well to choose a model with less-expensive consumables. Melissa Riofrio Lowest online price: ££68.50 Buy it now: click here...
70%
gadgetspeak.com
Updated:
2011-09-25 22:07:16
The dimensions of the Canon Pixma MX300 are 45x42x16cm however the height required will be increased to at least double the 16cm stated when you insert A4 paper (face forward) in the rear near vertical tray, this should also be sufficient to insert ite...
72%
goodgearguide.com.au
Updated:
2011-11-04 07:00:26
If you print a lot, however, look elsewhere, because the Canon Pixma MX300s inks can be expensive. As is typical of inkjet MFPs priced in this bracket, the Canon Pixma MX300 has a feature set suitable for low-volume use. It comes with a rear, vertical 150-sheet input tray and a front, flip-out 50-sheet output tray. A 30-page automatic document feeder unfolds from the top. The ADF can handle legal-size media (five sheets at a time), but the scanner platen fits letter-size sheets only. The scann...
Good Cheap, crisp text...
Bad Expensive inks...
Bottom line The Canon Pixma MX330 gives entry-level users a decent multifunction device to work with, but high-volume users would do well to choose a model with less-expensive consumables...
70%
hardwarecanucks.com
Updated:
2016-10-24 01:18:26
If there is one constant in the SSD marketplace it is change . This entire storage subclass was created from the very desire for change – as hard drives weren’t meeting anyone's need for speed. Needless to say this market is extremely volatile and its ver...
Bottom line The MX300 750GB Limited Edition SSD is easily the most divisive model Crucial has released in a long, long while. It is obvious that Micron and by extension Crucial is using this SSD has a proving ground of sorts, strives to accomplish great things with n...
0%
tomshardware.co.uk
Updated:
2016-11-26 04:12:27
The Crucial MX300 isn't the first 2TB SSD to reach the consumer market, but it expands the field. As the fourth consumer-focused 2TB available, the MX300 provides the lowest price, and some could argue that it provides the best balance of features among t...
Good Large 2TB capacity, Excellent software package, Lowest-priced 2TB SSD...
Bad Entry-level performance, High latency spikes during moderate and heavy workload...
Bottom line The Crucial MX300 2TB delivers large capacity over SATA at a class-leading price point. The performance is the lowest of any MX-series product, so users should consider this as an entry-level BX series product. You will notice a performance difference if...
0%
techworld.com
Updated:
2011-09-25 22:07:16
If you print a lot, however, look elsewhere, because the Canon Pixma MX300's inks can be expensive.As is typical of inkjet MFPs priced in this bracket, the Canon Pixma MX300 has a feature set suitable for low-volume use. It comes with a rear, vertical...
Bottom line The Canon Pixma MX330 gives entry-level users a decent multifunction device to work with, but high-volume users would do well to choose a model with less-expensive consumables...
0%
Bjorn3d.com
Updated:
2016-10-24 01:18:26
Samsung shipped the world's first 3D NAND SSD in 2013 and has enjoyed great success with drives such as the 850 Pro, 950 Pro, and 850 Evo that all come packed with 3D V-NAND and deliver exceptional performance. It's amazing how Samsung has been able to do...
Good Price, Consistency performance, Supports AES256, eDrive, IEEE1667, and TCG Opal 2.0 encryption, 2TB storage option available, 3 year warranty...
Bad Slower than some drives on the same price bracket, Write performance is weaker, Random read is a bit slower than planar NAND drives...
Bottom line As the second manufacturer with 3D NAND SSD, Crucial MX300 certainly delivers respectable performance. We are glad to see that the MX300 has delivered a balanced performance across the board that we have not seen from the company's last couple of drives...
84%
storagereview.com
Updated:
2016-10-24 01:18:26
Over the past few months we have reviewed a couple of the drives from Crucial's MX300 line, both the 1050GB and the 750GB. Today we will be looking at the largest capacity drive in the series, another slightly odd capacity at that, with the 2050GB drive...
Good 2TB of capacity for a good price, Adaptive Thermal Protection, AES 256-it encryption...
Bad Not a strong performer in any of our tests...
0%
tomshardware.com
Updated:
2016-10-24 01:18:26
The Crucial MX300 has moved out of the limited edition cycle and is now a retail, mainstream product. Armed with Micron's new 3D TLC, the highest density flash available, the series could redefine the mainstream SSD market with a new low price point. We'...
Good Acceptable mainstream performance, Low power / Great battery life in notebooks, Low cost, Decent capacity scaling (2TB Coming Soon)...
Bad No 4TB option, Not as low cost as we want, 4Channels doesn't deliver high random performance at low queue depths...
Bottom line The MX300 series has matured well in its limited time on the market. I would consider this series retail ready, unlike the early 750GB we tested with initial release firmware. In time, it will only get better. Crucial plans to release a new 2TB model...
0%