location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA mini320 photo printer 9600 x 2400 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PIXMA mini320
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2172B002
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85785
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:25:42
The date of the most recent change of this product data-sheet in Icecat.
Printing
Maximum resolution *
9600 x 2400 DPI
Time to first page (colour, normal)
40 s
Features
Market positioning *
Home & office
Paper handling
Credit card
Yes
Photo stickers
Yes
Ports & interfaces
PictBridge *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Infrared data port
Yes
Performance
Internal memory
0.043 MB
Performance
Compatible memory cards
CF, miniSD, MMC, MS Duo, MS PRO, MS PRO Duo, SD, SDHC, xD
Sound pressure level (printing)
35.5 dB
Power
Power consumption (printing) *
13 W
Power consumption (standby)
2.1 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
2.45 kg
Other features
Dimensions (WxDxH)
226 x 259 x 81 mm
Mac compatibility
Yes
Compatible operating systems
Windows Vista, XP, 2000 Mac OS X v.10.2.8 - 10.4.x7
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:05:15
Uk has collected 5 expert reviews for Canon PIXMA mini320 photo printer 9600 x 2400 DPI and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-25 22:05:06
The Canon Pixma mini320 is a compact photo printer featuring a special scrollwheel that makes printing photos an easy, smooth experience. Equipped with a carrying handle and a bright LCD screen, the Canon Pixma mini320 is very similar in appearance...
Bottom line Although the Canon Pixma mini320s prints are attractive and the scrollwheel interface is fun to use, the printer isnt a very wise investment given its increased cost per print. Pitted against the PictureMate Zoom, which prints superior photos at fas...
70%
printerinfo.com
Updated:
2011-09-25 22:04:57
Canon’s summer/fall 2007 printer releases include a host of new features. Many of the new models, such as the all-in-ones (AIOs), follow in the footsteps of their predecessors in terms of design. The Pixma mini320, available for $179, replaces the mini...
Good Very good color prints, Compact, protected design (includes cover), 5x7inch prints, Standard IrDA ports, Optional battery...
Bad Uncovered media slots and ports, 2.5inch screen should be larger, Lame output paper tray...
Bottom line Canon’s latest compact photo inkjet printer, the Pixma mini320, brings with it some new innovations for the electronics company. Chief among these is that this little printer can print 5x7-inch photos, the first of Canon’s compacts to boast th...
0%
pcmag.com
Updated:
2011-09-25 22:05:01
Despite its name, the Canon Pixma mini320 ($179.99 direct) isnt particularly small for a dedicated photo printer. In fact, its notably larger than the Pixma mini260 it replaces, which itself was much bigger than a typical thermal-dye dedicated phot...
Good Prints on a variety of paper sizes up to 5 by 7 and 4 by 8 as well as 4 by 6. Fast. Bluetooth option. Battery option.
Bad Photos scratch easily. Cost per photo can be relatively high, depending on the paper.
Bottom line The Canon Pixma mini320 prints high-quality photos on a variety of paper sizes up to 5 by 7 and 4 by 8 inches, but photos tend to scratch easily...
70%
macworld.com
Updated:
2011-09-25 22:05:11
SummaryPros: Outputs high-quality, attractive prints. Cons: Has the same problems as its predecessor; faint scratches on prints; no black-and-white option; cost per print higher than last year; doesn’t include preview mode for edited photos. Price a...
70%
computershopper.com
Updated:
2011-09-25 22:05:15
If youve passed on buying a dedicated snapshot printer because of their limited output size, the Canon Pixma Mini320 may convince you to take another look. In addition to standard 4x6-inch photos, this $179.99 unit can produce 5x7-inch p...
Good Prints both 5x7- and 4x6-inch sizes; photos exhibit remarkable detail; low-profile shape; wide-viewing-angle LCD screen; optional rechargeable battery...
Bad Expensive cost per print; small LCD screen; preproduction unit had slight reddish tint on some photos; longevity rating less than Epson PictureMate Zoom...
Bottom line This snapshot printers big, beautiful 5x7-inch photos are real attention getters. The high print costs and small LCD screen are the only drawbacks...
80%