location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Yellow Laser Toner - Epson C13S050590 - For Epson AcuLaser C / CX toner cartridge 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Yellow Laser Toner - Epson C13S050590 - For Epson AcuLaser C / CX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45056DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598014079
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97850
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:23:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM Yellow Laser Toner - Epson C13S050590 - For Epson AcuLaser C / CX toner cartridge 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Yellow
  • - Laser printing
  • - 1 pc(s)
More>>>
Features
Quantity per pack *
1 pc(s)
Approximate page yield (colour/CMY, ISO/IEC 19798)
6000 pages
Printing colours *
Yellow
Cartridge return & recycling
Yes
Product colour
Yellow
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Operational conditions
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
440 g
Packaging data
Package type
Box
Other features
Colour
Yes
Print technology
Laser printing
Approximate page yield (A4, colour)
6000 pages
Brand Image Product code Product Stock Price from
MM Magenta Laser Toner - Epson C13S050591 - For Epson AcuLaser C / CX toner cartridge 1 pc(s) MM Magenta Laser Toner - Epson C13S050591 - For Epson AcuLaser C / CX toner cartridge 1 pc(s)
(show image)
45055DK Magenta Laser Toner - Epson C13S050591 - For Epson AcuLaser C / CX 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - Epson C13S050592 - For Epson AcuLaser C / CX toner cartridge 1 pc(s) MM Cyan Laser Toner - Epson C13S050592 - For Epson AcuLaser C / CX toner cartridge 1 pc(s)
(show image)
45054DK Cyan Laser Toner - Epson C13S050592 - For Epson AcuLaser C / CX 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Epson C13S050593 - For Epson AcuLaser C / CX toner cartridge 1 pc(s) MM Black Laser Toner - Epson C13S050593 - For Epson AcuLaser C / CX toner cartridge 1 pc(s)
(show image)
45053DK Black Laser Toner - Epson C13S050593 - For Epson AcuLaser C / CX 0.00
(excl. VAT)
0 (incl. VAT)
Epson Fuser Unit 100k Epson Fuser Unit 100k
(show image)
C13S053041 Fuser Unit 100k 0.00
(excl. VAT)
0 (incl. VAT)
Epson Double Toner Cartridge Pack Black 6kx2 Epson Double Toner Cartridge Pack Black 6kx2
(show image)
C13S050594 Double Toner Cartridge Pack Black 6kx2 0.00
(excl. VAT)
0 (incl. VAT)
Epson Toner Cartridge Yellow 6k Epson Toner Cartridge Yellow 6k
(show image)
C13S050590 Toner Cartridge Yellow 6k 0.00
(excl. VAT)
0 (incl. VAT)
Epson Toner Cartridge Magenta 6k Epson Toner Cartridge Magenta 6k
(show image)
C13S050591 Toner Cartridge Magenta 6k 0.00
(excl. VAT)
0 (incl. VAT)
Epson Toner Cartridge Cyan 6k Epson Toner Cartridge Cyan 6k
(show image)
C13S050592 Toner Cartridge Cyan 6k 0.00
(excl. VAT)
0 (incl. VAT)
Epson Toner Cartridge Black 6k Epson Toner Cartridge Black 6k
(show image)
C13S050593 Toner Cartridge Black 6k 0.00
(excl. VAT)
0 (incl. VAT)
Epson Photoconductor Unit Yellow Epson Photoconductor Unit Yellow
(show image)
C13S051201 Photoconductor Unit Yellow 0.00
(excl. VAT)
0 (incl. VAT)