location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad Slim 5 16AHP9 AMD Ryzen™ 5 8645HS Laptop 40.6 cm (16") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Belgian Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Slim 5
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IdeaPad Slim 5 16AHP9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83DD0055MB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198155986390 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1686
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2025 11:23:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User Guide (5.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Setup Guide (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 83DD0055MB user manual (33.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Compliance Info (8.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety & Warranty Guide (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaPad Slim 5 16AHP9 AMD Ryzen™ 5 8645HS Laptop 40.6 cm (16") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Belgian Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Grey
  • - AMD Ryzen™ 5 8645HS 4.3 GHz Processor cores: 6
  • - 40.6 cm (16") WUXGA 1920 x 1200 pixels IPS LED backlight 16:10
  • - 16 GB LPDDR5x-SDRAM 6400 MHz
  • - 512 GB SSD
  • - AMD Radeon 760M
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.2
  • - Lithium Polymer (LiPo) 76 Wh 12.8 h 65 W
  • - Windows 11 Home 64-bit
More>>>
Making moves & statements
Making moves & statements

Ready to move with you on your way to the top, the impressively slim and thin IdeaPad Slim 5 Gen 9 (16″ AMD) laptop is crafted for extreme mobility. It weighs as little as 1.89kg with a slim profile. Whichever model you pick, you won’t get held back from making moves. Also, with its peak performance, everything is smooth and fast. Show off your unique style with a selection of two stellar colours—elegant Cloud Grey and understated Abyss Blue.

A great team of speed & power
A great team of speed & power

Performance and power combine in the IdeaPad Slim 5 Gen 9 laptop. High-flying AMD Ryzen™ processors handle your tasks with unmatched speed. And with Smart Power, a hub of amazing cooling capacity, sustainable battery life, and power adaptability, the system automatically keeps up with whatever you do. Vast storage provides ample room for keeping videos, photos, documents, and music right on your laptop. And with a large amount of memory, everything is fluid and speedy.

Entertainment geared up with sensory play
Entertainment geared up with sensory play

The entertainment factor ramps up immediately due to a massive 16″ display. This device delivers crisp resolution, providing a plethora of beautiful detail, brilliant colour, and intense visuals. Binge movies, watch your favorite web series, etc., the IdeaPad Slim 5 Gen 9 laptop decreases eye fatigue with TÜV Low Blue. Plus, boosted sound attains a new meaning, thanks to Dolby Audio™-certified front-facing speakers.

Supports your productive best
Supports your productive best

Crush your deadlines and ace your assignments, as it has never been easier to multitask. Enjoy quickness like before with rapid-charging technology, which delivers 2 hours of battery life in just 15 minutes. Never worry about battery drain again. When you do need to connect, whether for instant charging or seamless file transfers, the IdeaPad Slim 5 Gen 9 laptop does it for you. Plus, you can log in instantly with the touch of your finger or the smile on your face—while the optional ToF camera sensor awakens the system with just your presence.

Durability never felt so good
Durability never felt so good

Tested according to the demanding military-grade specifications of MIL-STD-810H, the IdeaPad Slim 5 Gen 9 laptop is engineered to meet extremes. Whether you are on a conference call by the beach, tweaking your presentation on rough terrain, or editing your photos on the way home, you can conquer it all. And you can feel good while doing it—this laptop is robust at the best.

Hi-tech AI & smartness in one punch
Hi-tech AI & smartness in one punch

Explore your passion at various levels with our intuitive Lenovo AI Engine. The IdeaPad Slim 5 Gen 9 laptop’s tech assists you to execute deliverables and experience a splendid playtime thoroughly. By identifying any connection interruptions in real-time, the well-supported WiFi connection from Smart Wireless reflects intelligent speed and gets you back online automatically. Also, your voice resounds clearly as the Smart Noise Cancelling filters out the background noise.

A lasting commitment
A lasting commitment

Your commitment to environmental sustainability starts with your PC's energy conservation and recycled content. The product ships with a packaging cushion that contains 90% recycled plastic, built with 90% post-consumer recycled plastic in the power adapter case and 90% ocean-bound plastic in the system bag. The bottom cover of plastic version even uses 30% post-consumer recycled plastic. Registered EPEAT® Gold and ENERGY STAR® certified, it fulfils the highest environmental performance criteria on product longevity, circular design, and energy efficiency. Lenovo also offers CO2 Offset Service option to offset the estimated carbon emissions of your device.*EPEAT-registered where applicable — see www.epeat.net for registration status by country.

Design
Colour name
Cloud Grey
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Housing material
Aluminium
Display
Display diagonal *
40.6 cm (16")
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
WUXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
300 cd/m²
RGB colour space
NTSC
Colour gamut
45%
Maximum refresh rate
60 Hz
Contrast ratio (typical)
1200:1
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 5
Processor generation
AMD Ryzen 8000 Series
Processor model *
8645HS
Processor cores
6
Processor threads
12
Processor boost frequency
5 GHz
Processor frequency *
4.3 GHz
Processor cache
16 MB
Processor cache type
L3
Processor base power
45 W
Neural processor unit (NPU)
Neural processor unit (NPU)
AMD Ryzen AI
Total processor performance up to
31 TOPs
NPU performance up to
16 TOPs
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5x-SDRAM
Memory clock speed
6400 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
No
On-board graphics card family
AMD Radeon
On-board graphics card model *
AMD Radeon 760M
Audio
Audio system
Dolby Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.2
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
AMD SoC
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Keyboard language
Belgian
Software
Operating system architecture
64-bit
Operating system language
German, Dutch, English, French
Trial software
Office
Operating system installed *
Windows 11 Home
Bundled software
Office Trial
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
76 Wh
Battery life (max)
12.8 h
Continuous video playback time
19.8 h
Fast charging
Yes
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
USB Type-C charging port *
Yes
USB Power Delivery (USB PD)
Yes
Security
Fingerprint reader
No
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
BIOS, HDD, Power on, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Certificates
Compliance certificates
RoHS
Certification
ErP Lot 6 ErP Lot 26 MIL-STD-810H TÜV Rheinland® Low Blue Light (Software Solution) TÜV Rheinland® Flicker Free
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Gold
Weight & dimensions
Width
356 mm
Depth
251 mm
Height
16.9 mm
Weight *
1.82 kg
Packaging content
AC adapter included *
Yes