location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite R830-1G1

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite R830-1G1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT32LE-01V00CEN show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57512
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jan 2025 19:08:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite R830-1G1
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Black
  • - Intel® Core™ i3 i3-2350M 2.3 GHz Processor cores: 2
  • - 33.8 cm (13.3") 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3-SDRAM 1333 MHz
  • - 320 GB HDD DVD Super Multi DL
  • - Intel® HD Graphics 3000
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 3.0+HS
  • - Lithium-Ion (Li-Ion) 9 h 65 W
  • - Windows 7 Home Premium 64-bit
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 16:39:51
Uk has collected 13 expert reviews for Toshiba Satellite R830-1G1 and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
pocket-lint.com
Updated:
2013-08-05 16:39:49
If you're on the go a lot, what you want is a small, light laptop that'll slip in and out of a bag. It should have a good screen, a comfortable keyboard and plenty of processing power plus a battery that just keeps going. Is the latest member of Toshi...
Good Light, powerful, good battery life, Portégé quality without the Portégé price...
Bad Awkward keyboard design...
Bottom line This is a Portégé for the rest of us: an excellent ultraportable with no gimmicks...
80%
techadvisor.co.uk
Updated:
2013-08-05 16:39:49
If you’re looking for something to travel around with that you’ll use largely for working as well as playing the odd movie then the Toshiba Satellite R80-143 could be right up your street. Weighing in at low 1.43kg, the Satellite lasted 573 minutes in...
Bottom line Toshiba’s Satellite R830-143 is the smallest of the laptops on test and if you’re after a highly portable model with excellent battery life, it’s hard to beat. Its diminutive size means that some compromises have been made, and while the screen is good...
80%
trustedreviews.com
Updated:
2013-08-05 16:39:51
It's easy enough to find a light, well-built and premium-feeling 13.3in laptop that will last a while away from a socket if you're willing to spend over a grand. From the Lenovo ThinkPad X1 to the imminent Sandy Bridge refresh of the Apple MacBook Air , t...
Good Very light (less than 1.5kg), Understated and stylish, Generous connectivity and specs, Excellent value...
Bad Mediocre screen, Keyboard feedback too shallow...
Bottom line Considering its affordable price, the magnesium-clad Toshiba Satellite R830-143 will make a great travelling companion for productivity-oriented individuals looking for a stylish and light 13.3in laptop that doesn't compromise on power or features. Only i...
80%
notebookcheck.net
Updated:
2013-08-05 16:39:49
Simon Kohlstock (translated by Pam Taylor), 08/03/2011 Toshiba has released the Satellite R830, a 13.3-inch subnotebook that could be of particular interest to business customers. The small, light laptop stands out with its stylish appearance, good ba...
Good Matt display, Low weight, Magnesium case, Good battery life, SSD drive, USB 3.0...
Bad Battery recharges slowly, High price, Some noise from the SSD...
Bottom line The Toshiba Satellite R830 is a very capable subnotebook for users who need to travel a lot with their work notebook, and don't want to carry too much weight. From its appearance you could easily imagine the notebook in an office environment or at a meeti...
84%