Bluetooth is a proprietary open wireless technology standard for exchanging data over short distances (using short-wavelength radio transmissions in the ISM band from 2400–2480 MHz) from fixed and mobile devices, creating personal area networks (PANs) with high levels of security.
ENERGY STAR® is the government-backed symbol for energy efficiency, providing simple, credible, and unbiased information that consumers and businesses rely on to make well-informed decisions. ENERGY STAR is the simple choice for energy efficiency, making it easy for consumers and businesses to purchase products that save them money and protect the environment.
Get the thin device you want without sacrificing battery life. The lithium polymer battery delivers the same long-lasting charge of bulkier battery technology.
Video chat in vibrant clarity, even in low light and make every conversation a face-to-face experience for a better way to stay in touch.
Sit back and enjoy crystal-clear visuals and images with the vibrant quality of 2 million pixels. The 1920 x 1080 resolution gives all your digital content a new dimension.
The Electronic Product Environmental Assessment Tool (EPEAT) is a global ecolabel for the IT sector. The EPEAT program provides independent verification of manufacturers’ claims and the EPEAT online Registry lists sustainable products from a broader range of manufacturers than any comparable ecolabel. National governments, including the United States, and thousands of private and public institutional purchasers around the world use EPEAT as part of their sustainable procurement decisions. EPEAT helps purchasers, manufacturers, resellers, and others buy and sell environmentally preferable electronic products. EPEAT-registered products must meet environmental performance criteria that address: materials selection, supply chain greenhouse gas emissions reduction, design for circularity and product longevity, energy conservation, end-of-life management and corporate performance. Bronze-rated products meet all of the required criteria in their category. Silver-rated products meet all of the required criteria and at least 50% of the optional criteria, while Gold-rated products meet all of the required criteria and at least 75% of the optional criteria.
Anti glare black
Fast charging batteries
Numeric keyboard
Solid state drive
USB 3.2 Gen 1 (3.1 Gen 1) Type-C port
HDMI
DIRECTIVE (EU) 2022/2380 OF THE EUROPEAN PARLIAMENT AND OF THE COUNCIL of 23 November 2022 (Part III)
Embed the product datasheet into your content
Bullet Points HP 15-fc0016ni AMD Ryzen™ 7 7730U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Everyday Laptop Clamshell White
- - AMD Ryzen™ 7 7730U 2 GHz Processor cores: 8
- - 39.6 cm (15.6") Full HD 1920 x 1080 pixels 16:9
- - 16 GB DDR4-SDRAM 3200 MHz 2 x 8 GB
- - 512 GB SSD
- - AMD Radeon Graphics
- - Wi-Fi 6 (802.11ax) Bluetooth 5.3
- - Lithium Polymer (LiPo) 41 Wh 10 h 45 W
- - Windows 11 Home