location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Cyan Laser Toner - OKI 43865723 - For OKI C 5850 / 5950 / MC 560 toner cartridge 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cyan Laser Toner - OKI 43865723 - For OKI C 5850 / 5950 / MC 560
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55024DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598001659
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56572
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2019 16:25:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM Cyan Laser Toner - OKI 43865723 - For OKI C 5850 / 5950 / MC 560 toner cartridge 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Cyan
  • - Laser printing
  • - 1 pc(s)
More>>>
Features
Quantity per pack *
1 pc(s)
Approximate page yield (colour/CMY, ISO/IEC 19798)
6000 pages
Printing colours *
Cyan
Cartridge return & recycling
Yes
Product colour
Cyan
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Operational conditions
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
350 g
Packaging data
Package type
Box
Other features
Colour
Yes
Print technology
Laser printing
Approximate page yield (A4, colour)
6000 pages
Brand Image Product code Product Stock Price from
Freecolor

Freecolor C5850Y-FRC toner cartridge 1 pc(s) Yellow
(show image)
C5850Y-FRC C5850Y-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor C5850M-FRC toner cartridge 1 pc(s) Magenta
(show image)
C5850M-FRC C5850M-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor C5850C-FRC toner cartridge 1 pc(s) Cyan
(show image)
C5850C-FRC C5850C-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor C5850K-FRC toner cartridge 1 pc(s) Black
(show image)
C5850K-FRC C5850K-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Greenman O5850B toner cartridge 1 pc(s) Black Greenman O5850B toner cartridge 1 pc(s) Black
(show image)
O5850B O5850B 0.00
(excl. VAT)
0 (incl. VAT)
Greenman O5850C toner cartridge 1 pc(s) Cyan Greenman O5850C toner cartridge 1 pc(s) Cyan
(show image)
O5850C O5850C 0.00
(excl. VAT)
0 (incl. VAT)
Greenman O5850M toner cartridge 1 pc(s) Magenta Greenman O5850M toner cartridge 1 pc(s) Magenta
(show image)
O5850M O5850M 0.00
(excl. VAT)
0 (incl. VAT)
Greenman O5850Y toner cartridge 1 pc(s) Yellow Greenman O5850Y toner cartridge 1 pc(s) Yellow
(show image)
O5850Y O5850Y 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Laser Toner - OKI 43865721 High capacity - For OKI C 5850 / 5950 / MC 560 toner cartridge 1 pc(s) MM Yellow Laser Toner - OKI 43865721 High capacity - For OKI C 5850 / 5950 / MC 560 toner cartridge 1 pc(s)
(show image)
55074DK Yellow Laser Toner - OKI 43865721 High capacity - For OKI C 5850 / 5950 / MC 560 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - OKI 43865722 High capacity - For OKI C 5850 / 5950 / MC 560 toner cartridge 1 pc(s) MM Magenta Laser Toner - OKI 43865722 High capacity - For OKI C 5850 / 5950 / MC 560 toner cartridge 1 pc(s)
(show image)
55073DK Magenta Laser Toner - OKI 43865722 High capacity - For OKI C 5850 / 5950 / MC 560 0.00
(excl. VAT)
0 (incl. VAT)