location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP H8000 Headphones Wireless Head-band Calls/Music Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H8000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QD834AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111877737 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 404338
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:04:05
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 02 Jan 2014
Product end of life date
Bullet Points HP H8000 Headphones Wireless Head-band Calls/Music Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Calls/Music Head-band Headphones
  • - Wireless 10 m
  • - Circumaural
  • - Microphone type: Boom
More>>>
Performance
Product type *
Headphones
Wearing style *
Head-band
Recommended usage *
Calls/Music
Product colour *
Black
Country of origin
China
Ports & interfaces
Connectivity technology *
Wireless
Frequency band
2.4 GHz
Wireless range
10 m
Headphones
Ear coupling *
Circumaural
Driver type
Dynamic
Microphone
Microphone type *
Boom
Battery
Continuous audio playback time
10 h
Weight & dimensions
Width
144.2 mm
Depth
179.6 mm
Height
63.2 mm
Weight
150 g
Packaging data
Package weight
420 g
Other features
Package dimensions (WxDxH)
233 x 187 x 71 mm
Connector(s)
USB
Minimum system requirements
Available USB port; Compatible with Microsoft Windows XP/Vista/7/8
Compatible operating systems
Microsoft Windows XP/Vista/7