location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL WL3024 Headset Wired & Wireless Head-band Calls/Music USB Type-C Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WL3024
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
520-BBFL
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5757
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 May 2025 17:06:47
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL WL3024 Headset Wired & Wireless Head-band Calls/Music USB Type-C Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Calls/Music Head-band Headset
  • - Wired & Wireless USB connectivity Bluetooth 5.3 30 m
  • - Supraaural 20 - 20000 Hz 119 dB
  • - Microphone type: Boom -45 dB
  • - Built-in battery 500 mAh
More>>>
Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Black
Operating keys
Volume +, Volume -
Volume control
Button
Control type
Buttons
Cable length
1.5 m
Detachable cable
Yes
LED indicators
Yes
BeamForming
Yes
Works with the Google Assistant
Yes
Works with Apple Siri
Yes
Ports & interfaces
Connectivity technology *
Wired & Wireless
USB connectivity
Yes
USB connector
USB Type-C
Bluetooth
Yes
Bluetooth version
5.3
Wireless range
30 m
Headphones
Maximum input power
30 mW
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Headphone sensitivity
119 dB
Driver unit
2.8 cm
Noise canceling
Yes
Noise canceling type
Passive
Microphone
Microphone type *
Boom
Microphone frequency
100 - 14000 Hz
Microphone sensitivity
-45 dB
Microphone
Microphone direction type
Unidirectional
Number of microphones
2
Microphone noise-canceling
Yes
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery capacity
500 mAh
Continuous audio playback time
41 h
Talk time
26 h
Battery recharge time
2 h
Fast charging
Yes
Charging source
USB
System requirements
Windows operating systems supported
Windows 10 x64, Windows 11 x64
Mac operating systems supported
Yes
Mobile operating systems supported
Android, iOS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-5 - 45 °C
Weight & dimensions
Width
67.5 mm
Depth
190.5 mm
Height
181.7 mm
Weight
182 g
Packaging content
Audio adapters included
USB
Cables included
USB Type-C to USB Type-C
Pouch
Yes
Supplier features
Material
Leatherette, Memory foam, Plastic
Country Distributor
México 1 distributor(s)