location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 429-AAUQ optical disc drive DVD±RW Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
429-AAUQ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
429-AAUQ
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11921
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2025 19:39:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 429-AAUQ optical disc drive DVD±RW Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop DVD±RW USB 2.0
  • - Plug and Play
  • - Black
More>>>
Design
Internal *
No
Product colour
Black
Performance
Purpose *
Laptop
Optical drive type *
DVD±RW
Interface *
USB 2.0
Power consumption (typical)
8 W
Plug and Play
Yes
Performance
Compatible products
- Dell Inspiron 11 3147, 11 3148, 13 7348, 14 3451, 15 3551, 5458, 5555, 5558 - Dell Latitude 14 Rugged Extreme (7404), 3340, 3450, E5250, E5450, E5550, E7250, E7450 - Dell OptiPlex 3020 (micro), 9020 (micro) - Dell Precision Mobile Workstation M3800 - Dell Vostro 14 3458, 3558 - Dell XPS 15 (9530)
Weight & dimensions
Width
137 mm
Depth
14 mm
Height
144 mm
Weight
200 g
Packaging content
Bundled software
CyberLink Media Suite
Logistics data
Harmonized System (HS) code
84717030
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)