location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PE1520C 38.1 cm (15") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PE1520C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
460-BCQL
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7516
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jan 2025 16:30:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL PE1520C 38.1 cm (15") Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 38.1 cm (15") Black
  • - EVA (Ethylene Vinyl Acetate), Polyester
  • - Brand compatibility: Dell
  • - Carrying handle(s) Shoulder strap
  • - Scratch resistant, Shock resistant, Water resistant
  • - 1.13 kg
More>>>
Features
Surface coloration
Monochromatic
Lining colour
Grey
Maximum screen size *
38.1 cm (15")
Case type *
Briefcase
Material *
EVA (Ethylene Vinyl Acetate), Polyester
Product main colour *
Black
Integrated compartment(s)
Yes
Brand compatibility *
Dell
Back pocket(s)
Yes
Carrying handle(s)
Yes
Shoulder strap
Yes
Features
Removable shoulder strap
Yes
Trolley retainer strap
Yes
Protection features
Scratch resistant, Shock resistant, Water resistant
TSA checkpoint
Yes
Quantity
1
Weight & dimensions
Width
391.2 mm
Depth
134.6 mm
Height
289.6 mm
Weight
1.13 kg
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Magyarország 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)