location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL DAUBNBC084 0.17 m VGA (D-Sub) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DAUBNBC084
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
470-ABZX
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jan 2025 16:28:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL DAUBNBC084 0.17 m VGA (D-Sub) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.17 m
  • - Straight Male
  • - VGA (D-Sub) Straight Female
  • - 1920 x 1080 pixels
  • - Black
  • - 1 pc(s)
More>>>
Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Cable length *
0.17 m
Connector 2 *
VGA (D-Sub)
Connector 1 gender *
Male
Connector 2 gender *
Female
Maximum resolution
1920 x 1080 pixels
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Product colour
Black
Weight & dimensions
Width
33 mm
Depth
175.3 mm
Height
12.7 mm
Packaging content
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Other features
Compatible products
Alienware Alpha Chromebook 13 7310 Dell Chromebook 11 (Model 3120) Inspiron 14 3000 Series (3442) Inspiron 14 3000 Series (3451) Inspiron 14 3000 Series (3452) Inspiron 14 3000 Series (3458) Inspiron 14 5000 Series (5447) Inspiron 14 5000 Series (5458) Inspiron 15 3000 Series (3541) Inspiron 15 3000 Series (3542) Inspiron 15 3000 Series (3543) Inspiron 15 5000 Series (5547) Inspiron 15 5000 Series (5548) Inspiron 15 7000 Series (7568) Inspiron 17 7000 Series (7746) Inspiron 3050 uSFF Inspiron 5551 Inspiron 5555 Inspiron 5558 Inspiron 5758 Inspiron 7559 Inspiron AIO 5459 Inspiron AIO 7459 Inspiron one 20 (3048) Latitude 14 (E5470) SKL-H Latitude 15 (E5570) SKL-H Latitude 3340 Latitude 3350 Latitude 3450 Latitude 3550 Latitude E5250 Latitude E5440 Latitude E5450 Latitude E5540 Latitude E5550 Latitude E6440 Latitude E6540 Latitude E7240 Latitude E7250 Latitude E7440 Latitude E7450 Precision 15 5000 Series (5510) Precision 15 7000 Series (7510) Precision 17 7000 Series (7710) Precision M3800 Precision M4800 Precision M6800
Country Distributor
Magyarország 2 distributor(s)
Danmark 2 distributor(s)
United Kingdom 2 distributor(s)
Nederland 2 distributor(s)