location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL WB5023 webcam 2560 x 1440 pixels USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WB5023
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
319-BBJJ
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8619
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jan 2025 17:00:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL WB5023 webcam 2560 x 1440 pixels USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2560 x 1440 pixels 60 fps
  • - Full HD
  • - Built-in microphone
  • - Face tracking Privacy camera
  • - Interface: USB 2.0
  • - Mounting type: Clip
  • - Black
More>>>
Performance
Maximum video resolution *
2560 x 1440 pixels
Maximum frame rate
60 fps
Camera HD type *
Full HD
Resolution at capture speed
1280x720@24fps, 1280x720@30fps, 1280x720@60fps, 1920x1080@24fps, 1920x1080@30fps, 1920x1080@60fps, 2560x1440@24fps, 2560x1440@30fps
Auto focus
Yes
Zoom capability
Yes
Digital zoom
4x
Face tracking *
Yes
Focus adjustment
Auto
Privacy camera
Yes
Privacy type
Privacy shutter
Noise reduction
Yes
Diagonal field of view
78°
Design
Interface *
USB 2.0
Product colour *
Black
Mounting type *
Clip
Built-in flash *
No
Cable length
1.5 m
LED indicators
Yes
Software
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Yes
Operational conditions
Storage temperature (T-T)
0 - 40 °C
Microphone
Built-in microphone *
Yes
Country Distributor
United States 1 distributor(s)